The 335DCN2R7MGJG is a 2.7 V ultracapacitor with a capacitance of 3.3 F, designed for high pulse power and battery backup applications. It features a snap-in mount, with dimensions of 10 mm diameter by 20 mm height, and a lead spacing of 5 mm. The part has a maximum ESR of 160 mΩ at 1 kHz and stores 3.34 mWh of energy. It supports up to 500,000 charge/discharge cycles with capacitance change within +30% of initial values and ESR change under 200% of initial specifications. The operating temperature range is -40°C to +60°C.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAPACITOR 3.3F 20% 2.7V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335DCN2R7MGJG | 335DCN2R7MGJG |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 3.30E6 microF | 3.30E6 microF |
| WVDC | 2.7 volts | 2.7 volts |