The 334HC2800K2SM6 is a self-healing polypropylene film capacitor rated for 200 kVAR at 800 VAC and 800 kHz, with a capacitance of 0.33 μF and a tolerance of ±10%. It has a maximum RMS current of 300 A at 25°C and a maximum ESR of 150-216 mΩ at 100 kHz. The terminal style is 2SM6, with dimensions of 30.2 mm in length, 30 mm in height, and 68 mm in width. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C; above this, the KVAR rating de-rates by 2.25% per °C. The dielectric is polypropylene and the construction meets UL94V0 flame retardant standards. Self-inductance is less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 800V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.33µF
CAP FILM 0.33UF 10% 800VAC CHASS
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC2800K2SM6 | 334HC2800K2SM6 | 1572-1832-ND | 2002-334HC2800K2SM6 | 334HC2800K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |