The 265HC3500K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and a maximum core temperature of +85°C. It has a capacitance tolerance of ±10%, a maximum ESR of 0.2 mΩ at 100 kHz, and a self-inductance of less than 5 nH. The component is rated for a maximum RMS current of 650 A and operates within a frequency range of 72 to 85 kHz. It features a rectangular case with dimensions of 30.2 mm in height, 60 mm in width, and 60 mm in length, and meets UL94V0 flame retardant standards. Terminal style is 4TM6.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.6µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.6µF
CAP FILM 2.6UF 500VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265HC3500K4TM6 | 265HC3500K4TM6 | 265HC3500K4TM6-ND | 2002-265HC3500K4TM6 | 265HC3500K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |