Knowles Electronics, LLC. Speakers 2403 260 00058

Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1176-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1176-ND
Speakers 423-1176-ND
8 Ohms General Purpose Speaker 700mW 300Hz ~ 15kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 300Hz ~ 15kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1176-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker - KC4MB-8C - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details