The 226SML063MD8 is an aluminum electrolytic capacitor rated for 63 VDC with a capacitance of 22 µF, designed for surface-mount applications. It has a maximum ESR of 9.043 Ω at 120 Hz and 85°C, and a maximum RMS ripple current of 120 mA at 120 Hz and 85°C. The component measures 8 mm in diameter and 10.5 mm in length. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets load life criteria of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the specified maximum. Leakage current remains within 100% of the specified maximum after testing.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 63V
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.043Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SML063MD8 | 2002-226SML063MD8 | 1572-226SML063MD8TR-ND | 226SML063MD8 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |