Cornell Dubilier Aluminum Polymer 187XMPL004MG19X

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 187XMPL004MG19X is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, with a rated voltage of 4 VDC and capacitance of 180 µF. It features a 7.3 mm × 4.3 mm × 1.9 mm case size, an ESR of 0.5526 Ω at 100 kHz and 20°C, a maximum ripple current of 72 A at 105°C, and a maximum leakage current of 9 µA at 25°C. It operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. Its capacitance tolerance is ±20% at 120 Hz and 20°C, with a dissipation factor below 0.06 at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 187XMPL004MG19X is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, with a rated voltage of 4 VDC and capacitance of 180 µF. It features a 7.3 mm × 4.3 mm × 1.9 mm case size, an ESR of 0.5526 Ω at 100 kHz and 20°C, a maximum ripple current of 72 A at 105°C, and a maximum leakage current of 9 µA at 25°C. It operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. Its capacitance tolerance is ±20% at 120 Hz and 20°C, with a dissipation factor below 0.06 at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
187XMPL004MG19X
Aluminum Polymer 187XMPL004MG19X
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 187XMPL004MG19X - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
187XMPL004MG19X
Aluminum Polymer Capacitor 187XMPL004MG19X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 187XMPL004MG19X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
187XMPL004MG19X
Capacitors - Aluminum - Polymer Capacitors 187XMPL004MG19X
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 187XMPL004MG19X 187XMPL004MG19X 187XMPL004MG19X
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details