Aluminum polymer capacitor for DC-DC converters and voltage regulators, with a rated voltage of 16 VDC, capacitance of 180 μF, ESR of 1.38 Ω at 120 Hz, and ripple current rating of 3640 mA at 100 kHz and 105°C. Operates from -55°C to +105°C. Case size is 8 mm in diameter by 12 mm in length. Leakage current is 576 μA maximum. Meets load life and damp heat test requirements with capacitance change under 20% and ESR under 150% of maximum specified value after testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 180UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 187UVG016MFBJ | 187UVG016MFBJ | 187UVG016MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |