The 135HC1500K2SM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 500 kHz with a capacitance of 1.33 µF, designed for high AC voltage and current applications such as induction heating and tank circuits. It has a maximum RMS current of 300 A at 25°C, a maximum ESR of 72 mΩ at 100 kHz, and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring derating above this point. The capacitor has a capacitance tolerance of ±10%, a self-inductance of less than 3 nH, and meets UL94V0 flame retardant standards. It is mounted in a rectangular case measuring 30.2 mm by 30 mm by 68 mm with 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.33µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.33UF 10% 500VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC1500K2SM6 | 1572-1818-ND | 2002-135HC1500K2SM6 | 135HC1500K2SM6 | 135HC1500K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF |