The 127DCR2R3SLZ is a radial lead ultracapacitor with a rated voltage of 2.3 VDC, capacitance of 120 F, and a maximum ESR of 35 mΩ at 1 kHz. It has a maximum pulse current of 105.68 A, stores 88.1667 mWh of energy, and supports 25,000 charge/discharge cycles. The device measures 18 mm in diameter and 40 mm in length, with a lead spacing of 7.5 mm. It operates from -25°C to +70°C, has a capacitance tolerance of -20%/+50% at 20°C, and meets IEC 62391 standards. Endurance after 1000 hours at 70°C and rated voltage shows a capacitance change within +30% and ESR within 200% of initial values.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 120F -20% +50% 2.3V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 127DCR2R3SLZ | 127DCR2R3SLZ |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.20E8 microF | 1.20E8 microF |
| WVDC | 2.3 volts | 2.3 volts |