The 125LC5112K5PM8 is a film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 500 and capacitance of 1.2 µF. It uses a self-healing polypropylene dielectric, has a maximum core temperature of +85°C, and a surface temperature limit of +45°C above which the KVAR rating de-rates by 2.25°C. The part has a maximum ESR of 1.5 mΩ at 100 kHz, a self-inductance of less than 3 nH, and meets UL94V0 flame retardant standards. It is mounted in a rectangular case measuring 54 mm × 100 mm × 100 mm with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.2µF
CAP FILM 1.2UF 1.1KVAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125LC5112K5PM8 | 125LC5112K5PM8 | 1572-1562-ND | 2002-125LC5112K5PM8 | 125LC5112K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |