The 204HC3102K4VM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.2 μF, a KVAR rating of 300, and a maximum RMS current of 500 A at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. It features a maximum ESR of 1.2 mΩ at +25°C and a self-inductance of less than 5 nH. The device is flame retardant to UL94V0 and has dimensions of 30.2 mm in height, 50 mm in width, and 75 mm in length, with a 4VM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
CAP FILM 0.2UF 10% 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 204HC3102K4VM6 | 2002-204HC3102K4VM6 | 204HC3102K4VM6 | 204HC3102K4VM6-ND | 204HC3102K4VM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF |