The 254HC3B700K2SM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at up to 700 VAC RMS, with a capacitance of 0.25 μF and a maximum RMS current of 500 A at 100 kHz. It operates with a maximum core temperature of 85°C and a surface temperature limit of 45°C, above which the kVAR rating de-rates by 2.25% per °C. The capacitor has a maximum ESR of 390 mΩ at +25°C at 100 kHz and a self-inductance of less than 3 nH. It meets UL94V0 flame retardant standards and uses a 2SM6 terminal style. The physical dimensions are 60 mm in length, 68 mm in height, and 30.2 mm in width.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.25µF
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC3B700K2SM6 | 254HC3B700K2SM6 | 2002-254HC3B700K2SM6 | 254HC3B700K2SM6-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |