The 125HC4900K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It features a maximum core temperature of +85°C and a surface temperature limit of +45°C, with KVAR rating de-rating of 2.25% per °C above 45°C. The capacitor has a capacitance of 1.2 μF, a rated RMS current of 850 A at 900 kHz, and a maximum ESR of 0.3 mΩ at 100 kHz. Its dimensions are 60 mm in width, 60 mm in height, and 60 mm in length, with a terminal style of 4TM6. The dielectric is flame retardant rated UL94V0, and self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.2µF
1.2µF Film Capacitor 900V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 900VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC4900K4TM6 | 2002-125HC4900K4TM6 | 125HC4900K4TM6-ND | 125HC4900K4TM6 | 125HC4900K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |