Cornell Dubilier Aluminum Electrolytic 108AXZ010M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108AXZ010M is a 1000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a ripple current rating of 850 mA at 100 kHz and 105°C. It is housed in a cylindrical case measuring 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It complies with a 2000-hour load life test at 105°C under rated voltage, maintaining capacitance change under 30% of initial value. Its termination design withstands reflow soldering at 250°C for 30 seconds.

Datasheet Summary
Powered by GS/AI

The 108AXZ010M is a 1000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a ripple current rating of 850 mA at 100 kHz and 105°C. It is housed in a cylindrical case measuring 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It complies with a 2000-hour load life test at 105°C under rated voltage, maintaining capacitance change under 30% of initial value. Its termination design withstands reflow soldering at 250°C for 30 seconds.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108AXZ010M
Aluminum Electrolytic 108AXZ010M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-108AXZ010MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-108AXZ010MTR-ND
Aluminum Electrolytic Capacitors 1572-108AXZ010MTR-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 398mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 398mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-108AXZ010MDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-108AXZ010MDKR-ND
Aluminum Electrolytic Capacitors 1572-108AXZ010MDKR-ND
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-108AXZ010MCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-108AXZ010MCT-ND
Aluminum Electrolytic Capacitors 1572-108AXZ010MCT-ND
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108AXZ010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108AXZ010M
Aluminum Electrolytic Capacitors 2002-108AXZ010M
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 1000µF 10V

Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 1000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108AXZ010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108AXZ010M
Capacitors - Aluminum Electrolytic Capacitors 108AXZ010M
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 108AXZ010M 1572-108AXZ010MTR-ND 1572-108AXZ010MDKR-ND 2002-108AXZ010M 108AXZ010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details