Cornell Dubilier Aluminum Polymer 106XMPL012MG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106XMPL012MG19 is a 12 VDC, 10 µF aluminum polymer chip capacitor with a case size of 7.3 mm × 4.3 mm × 1.9 mm, designed for decoupling and noise suppression in temperatures from -55°C to +105°C. It has a maximum leakage current of 55 µA at 25°C, a maximum ripple current of 37.5 A at 105°C, and an ESR of 9.9472 Ω at 120 Hz. The component is RoHS compliant, halogen-free, and meets standard load life and moisture resistance tests.

Datasheet Summary
Powered by GS/AI

The 106XMPL012MG19 is a 12 VDC, 10 µF aluminum polymer chip capacitor with a case size of 7.3 mm × 4.3 mm × 1.9 mm, designed for decoupling and noise suppression in temperatures from -55°C to +105°C. It has a maximum leakage current of 55 µA at 25°C, a maximum ripple current of 37.5 A at 105°C, and an ESR of 9.9472 Ω at 120 Hz. The component is RoHS compliant, halogen-free, and meets standard load life and moisture resistance tests.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
106XMPL012MG19
Aluminum Polymer 106XMPL012MG19
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 106XMPL012MG19 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
106XMPL012MG19
Aluminum Polymer Capacitor 106XMPL012MG19
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 106XMPL012MG19 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
106XMPL012MG19
Capacitors - Aluminum - Polymer Capacitors 106XMPL012MG19
CAP ALUM POLY 10UF 20% 12V SMD

CAP ALUM POLY 10UF 20% 12V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106XMPL012MG19 106XMPL012MG19 106XMPL012MG19
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers