The 216LC5500K5PM8 is a 21 μF, 500 kVAR, self-healing polypropylene film capacitor for AC power applications, rated for 1000 A RMS current at 500 kHz and operating up to 85°C core temperature with a surface limit of 45°C requiring derating above that limit. It measures 54 mm in diameter, 100 mm in height, and 100 mm in length, with a maximum ESR of 0.4 mΩ at 25°C and a self-inductance under 3 nH. The unit is flame retardant to UL94V0 standard.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 21µF
21µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 21UF 10% 500VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 216LC5500K5PM8 | 216LC5500K5PM8 | 2002-216LC5500K5PM8 | 1572-1614-ND | 216LC5500K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 21 microF | 21 microF | 21 microF | 21 microF | 21 microF |