Dorner Manufacturing Corp. Z-Frame

Description
Benefits of 3200 Series z-Frame Conveyors: General Specifications: Flat and cleated belts available Configurations: horizontal to incline, noseover, z-frame Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor section lengths: 36″ (914 mm) to 999″ (25,375 mm) Flat belt conveyor angles: 5°, 10°, 15° and 30° Cleated belt conveyor angles: 5°, 10°, 15°, 30°, 45° and 60° One revolution of the drive pulley moves the belt approximately 12 inches Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet
Description
Benefits of 3200 Series z-Frame Conveyors: General Specifications: Flat and cleated belts available Configurations: horizontal to incline, noseover, z-frame Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor section lengths: 36″ (914 mm) to 999″ (25,375 mm) Flat belt conveyor angles: 5°, 10°, 15° and 30° Cleated belt conveyor angles: 5°, 10°, 15°, 30°, 45° and 60° One revolution of the drive pulley moves the belt approximately 12 inches Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Frame -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Z-Frame
Z-Frame
Benefits of 3200 Series z-Frame Conveyors: General Specifications: Flat and cleated belts available Configurations: horizontal to incline, noseover, z-frame Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor section lengths: 36″ (914 mm) to 999″ (25,375 mm) Flat belt conveyor angles: 5°, 10°, 15° and 30° Cleated belt conveyor angles: 5°, 10°, 15°, 30°, 45° and 60° One revolution of the drive pulley moves the belt approximately 12 inches Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points

Benefits of 3200 Series z-Frame Conveyors:


General Specifications:

  • Flat and cleated belts available
  • Configurations: horizontal to incline, noseover, z-frame
  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 8″ (203 mm) to 24″ (610 mm)
  • Conveyor section lengths: 36″ (914 mm) to 999″ (25,375 mm)
  • Flat belt conveyor angles: 5°, 10°, 15° and 30°
  • Cleated belt conveyor angles: 5°, 10°, 15°, 30°, 45° and 60°

  • One revolution of the drive pulley moves the belt approximately 12 inches
  • Rigid, 5.6″ (142 mm) high, anodized aluminum frame
  • Available in 1″ and 3″ high cleats
  • Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners
  • Completely contained belt eliminates catenary sag and reduces pinch points
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Z-Frame
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

SM 85 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 251 lbs (114 kg)
View Details
Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
Speed 299 ft/min (152 cm/sec)
View Details
FlexMove Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 249 ft/min (127 cm/sec)
View Details