Dorner Manufacturing Corp. Flat Belt Center Drive

Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking
Request a Quote Datasheet
Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Belt Center Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Flat Belt Center Drive
Flat Belt Center Drive
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking

Specifications

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 91 m/min (300 ft/min)
  • Belt widths: 152 mm (6 in) to 1219 mm (48 in)
  • Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in)
  • One revolution of drive pulley moves the belt approximately 280 mm (11 in)
  • Continuous TIG Welded 304 Stainless Steel Frame
  • 400 Series Stainless Steel bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Open design with minimal horizontal surfaces
  • Suitable for use in raw food applications
  • Stainless Steel construction for wash down cleaning with caustic solutions
  • V-Guide belt tracking
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Flat Belt Center Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

FlexMove Wedge Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 171 ft/min (86.87 cm/sec)
View Details
Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details
Straight Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
AquaPruf Ultimate Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Features and Options Sanitary; Cleated
View Details