Dorner Manufacturing Corp. 2200 Precision Move Conveyors

Description
Benefits of 2200 Precision Move Belt Conveyors: Dorner’s Precision Move technology is designed to move your product to the exact location, at the exact time and in the exact position it needs to be for the next phase of the production line. Features & Benefits Reverse v-guide provides positive tracking along entire length of conveyor Positively driven belt ensures belt does not slip and allows for higher load capacity 1″ width with tip up tail to allow for easy belt removal 23 unique gearbox interfaces with support for 158+ motors Additional widths and guiding options Applications Precision Part Movement Accurate Small Part Handling and Positioning Automated and Manual Assembly Machine Integration Robotic Pick-N-Place Precision Indexing Timed Conveying Precision Move Automation General Specifications Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth (end drive) or 16 tooth (mid drive) drive pulley Conveyor mechanical accuracy +/- 0.02″ Conveyor package w/ servo motor index accuracy +/- 0.04″ 12 mm diameter integral drive shaft
Request a Quote Datasheet
Description
Benefits of 2200 Precision Move Belt Conveyors: Dorner’s Precision Move technology is designed to move your product to the exact location, at the exact time and in the exact position it needs to be for the next phase of the production line. Features & Benefits Reverse v-guide provides positive tracking along entire length of conveyor Positively driven belt ensures belt does not slip and allows for higher load capacity 1″ width with tip up tail to allow for easy belt removal 23 unique gearbox interfaces with support for 158+ motors Additional widths and guiding options Applications Precision Part Movement Accurate Small Part Handling and Positioning Automated and Manual Assembly Machine Integration Robotic Pick-N-Place Precision Indexing Timed Conveying Precision Move Automation General Specifications Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth (end drive) or 16 tooth (mid drive) drive pulley Conveyor mechanical accuracy +/- 0.02″ Conveyor package w/ servo motor index accuracy +/- 0.04″ 12 mm diameter integral drive shaft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
2200 Precision Move Conveyors
2200 Precision Move Conveyors
Benefits of 2200 Precision Move Belt Conveyors: Dorner’s Precision Move technology is designed to move your product to the exact location, at the exact time and in the exact position it needs to be for the next phase of the production line. Features & Benefits Reverse v-guide provides positive tracking along entire length of conveyor Positively driven belt ensures belt does not slip and allows for higher load capacity 1″ width with tip up tail to allow for easy belt removal 23 unique gearbox interfaces with support for 158+ motors Additional widths and guiding options Applications Precision Part Movement Accurate Small Part Handling and Positioning Automated and Manual Assembly Machine Integration Robotic Pick-N-Place Precision Indexing Timed Conveying Precision Move Automation General Specifications Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth (end drive) or 16 tooth (mid drive) drive pulley Conveyor mechanical accuracy +/- 0.02″ Conveyor package w/ servo motor index accuracy +/- 0.04″ 12 mm diameter integral drive shaft

Benefits of 2200 Precision Move Belt Conveyors:

Dorner’s Precision Move technology is designed to move your product to the exact location, at the exact time and in the exact position it needs to be for the next phase of the production line.


Features & Benefits

  • Reverse v-guide provides positive tracking along entire length of conveyor
  • Positively driven belt ensures belt does not slip and allows for higher load capacity
  • 1″ width with tip up tail to allow for easy belt removal
  • 23 unique gearbox interfaces with support for 158+ motors
  • Additional widths and guiding options

Applications

  • Precision Part Movement
  • Accurate Small Part Handling and Positioning
  • Automated and Manual Assembly
  • Machine Integration
  • Robotic Pick-N-Place
  • Precision Indexing
  • Timed Conveying
  • Precision Move Automation

General Specifications

  • Loads up to 200 lbs (91 kg)
  • Belt speeds up to 370 ft/min (113 m/min)
  • Belt widths: 1″ (25 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm)
  • 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution
  • T10 profile cogged belt with 12 tooth (end drive) or 16 tooth (mid drive) drive pulley
  • Conveyor mechanical accuracy +/- 0.02″
  • Conveyor package w/ servo motor index accuracy +/- 0.04″
  • 12 mm diameter integral drive shaft
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name 2200 Precision Move Conveyors
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details
Lift & Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details