Dorner Manufacturing Corp. Z-Frame Cleated Belt

Description
Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 30° to 60° fixed angle modules available in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet
Description
Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 30° to 60° fixed angle modules available in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Frame Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Z-Frame Cleated Belt
Z-Frame Cleated Belt
Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 30° to 60° fixed angle modules available in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components

Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor:

  • Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces
  • Hard coat anodized aluminum wear strips located in welded cross members for durable belt support
  • Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing
  • Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side
  • Spindle has groove for V-guided belt and optimum performance
  • Integrate jack-screw system in tails for belt take up and easy tracking adjustments
  • Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max

Specifications

  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 300 ft/min maximum (91 m/min)
  • Belt widths: 6” (152 mm) to 24” (610 mm)
  • Total lengths up to 40’ (12,192 mm)
  • 30° to 60° fixed angle modules available in 5° increments
  • Wearstrip material is hard coat anodized aluminum

  • One revolution of the drive pulley moves the belt approximately 11”
  • TIG welded 304 Stainless Steel Frame
  • Hard Chrome Coated Bearing with FDA H1 Food Grade Grease
  • FDA approved belting and plastic components
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Z-Frame Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
Corner Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Flat Belt Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 119 lbs (54 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details