Dorner Manufacturing Corp. Corner Modules

Description
Benefits of FlexMove Corner Conveyors: Wheel Corners Dynamic wheel eliminates friction and provides the tightest turn radius Widths: 45, 65, 85, 105 & 150 mm Angles: 30º, 45º, 60º, 90º, 135º, & 180º Other angles available, contact factory Radius at Center-line of Chain: 45 mm wide = 150 mm (5.91 in) 65 mm wide = 150 mm (5.91 in) 85 mm wide = 160 mm (6.29 in) 105 mm wide = 170 mm (6.69 in) 150 mm wide = 210 mm (8.27 in) Product can be wider than the chain. Intermediate Module Lengths: Minimum = 152 mm (0.5 ft) Maximum = 29 m (95 ft) Horizontal Bend Corners Horizontal bend corners are used where a larger radius is needed or when multiple side by side corners are required Angle: All widths = 15°, 30°, 45°, 60° & 90° Other angles available, contact factory (2) Corner Radii Available: Radius at Center-line of Chain FK 45 mm: 300, 500, 700, 1000 FS 65 mm: 300, 500, 700, 1000 FM 85 mm: 300, 500, 700, 1000 FC 105 mm: 300, 500, 700, 1000 FL 150 mm: 500, 700, 1000 FU 180 mm: 500, 700, 1000 FV 260 mm: 700, 1000 Product can be wider than the chain Can mount directly to drive and idler tails without the need for an intermediate frame
Request a Quote Datasheet
Description
Benefits of FlexMove Corner Conveyors: Wheel Corners Dynamic wheel eliminates friction and provides the tightest turn radius Widths: 45, 65, 85, 105 & 150 mm Angles: 30º, 45º, 60º, 90º, 135º, & 180º Other angles available, contact factory Radius at Center-line of Chain: 45 mm wide = 150 mm (5.91 in) 65 mm wide = 150 mm (5.91 in) 85 mm wide = 160 mm (6.29 in) 105 mm wide = 170 mm (6.69 in) 150 mm wide = 210 mm (8.27 in) Product can be wider than the chain. Intermediate Module Lengths: Minimum = 152 mm (0.5 ft) Maximum = 29 m (95 ft) Horizontal Bend Corners Horizontal bend corners are used where a larger radius is needed or when multiple side by side corners are required Angle: All widths = 15°, 30°, 45°, 60° & 90° Other angles available, contact factory (2) Corner Radii Available: Radius at Center-line of Chain FK 45 mm: 300, 500, 700, 1000 FS 65 mm: 300, 500, 700, 1000 FM 85 mm: 300, 500, 700, 1000 FC 105 mm: 300, 500, 700, 1000 FL 150 mm: 500, 700, 1000 FU 180 mm: 500, 700, 1000 FV 260 mm: 700, 1000 Product can be wider than the chain Can mount directly to drive and idler tails without the need for an intermediate frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corner Modules -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Corner Modules
Corner Modules
Benefits of FlexMove Corner Conveyors: Wheel Corners Dynamic wheel eliminates friction and provides the tightest turn radius Widths: 45, 65, 85, 105 & 150 mm Angles: 30º, 45º, 60º, 90º, 135º, & 180º Other angles available, contact factory Radius at Center-line of Chain: 45 mm wide = 150 mm (5.91 in) 65 mm wide = 150 mm (5.91 in) 85 mm wide = 160 mm (6.29 in) 105 mm wide = 170 mm (6.69 in) 150 mm wide = 210 mm (8.27 in) Product can be wider than the chain. Intermediate Module Lengths: Minimum = 152 mm (0.5 ft) Maximum = 29 m (95 ft) Horizontal Bend Corners Horizontal bend corners are used where a larger radius is needed or when multiple side by side corners are required Angle: All widths = 15°, 30°, 45°, 60° & 90° Other angles available, contact factory (2) Corner Radii Available: Radius at Center-line of Chain FK 45 mm: 300, 500, 700, 1000 FS 65 mm: 300, 500, 700, 1000 FM 85 mm: 300, 500, 700, 1000 FC 105 mm: 300, 500, 700, 1000 FL 150 mm: 500, 700, 1000 FU 180 mm: 500, 700, 1000 FV 260 mm: 700, 1000 Product can be wider than the chain Can mount directly to drive and idler tails without the need for an intermediate frame

Benefits of FlexMove Corner Conveyors:


Wheel Corners

  • Dynamic wheel eliminates friction and provides the tightest turn radius
    • Widths: 45, 65, 85, 105 & 150 mm
    • Angles: 30º, 45º, 60º, 90º, 135º, & 180º
    • Other angles available, contact factory
  • Radius at Center-line of Chain:
    • 45 mm wide = 150 mm (5.91 in)
    • 65 mm wide = 150 mm (5.91 in)
    • 85 mm wide = 160 mm (6.29 in)
    • 105 mm wide = 170 mm (6.69 in)
    • 150 mm wide = 210 mm (8.27 in)
  • Product can be wider than the chain.

Intermediate Module

  • Lengths:
    • Minimum = 152 mm (0.5 ft)
    • Maximum = 29 m (95 ft)

Horizontal Bend Corners

  • Horizontal bend corners are used where a larger radius is needed or when multiple side by side corners are required
  • Angle:
    • All widths = 15°, 30°, 45°, 60° & 90°
    • Other angles available, contact factory
  • (2) Corner Radii Available: Radius at Center-line of Chain
    • FK 45 mm: 300, 500, 700, 1000
    • FS 65 mm: 300, 500, 700, 1000
    • FM 85 mm: 300, 500, 700, 1000
    • FC 105 mm: 300, 500, 700, 1000
    • FL 150 mm: 500, 700, 1000
    • FU 180 mm: 500, 700, 1000
    • FV 260 mm: 700, 1000
  • Product can be wider than the chain
  • Can mount directly to drive and idler tails without the need for an intermediate frame
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Corner Modules
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

3200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
Straight Flat -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
3200 Series Conveyors with Intralox Activated Roller Belt™ (ARB) Technology -  - Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Roller
Material Conveyed Unit Handling
Speed 151 ft/min (76.67 cm/sec)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 52 to 120 lbs (23.58 to 54.42 kg)
View Details