Dorner Manufacturing Corp. Cleated Belt

Description
Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length
Request a Quote Datasheet
Description
Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt
Cleated Belt
Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length

Benefits of 3200 Series Precision Move Cleated Belt Conveyors:


Specifications:

  • Loads up to 750 lbs* (340 kg)
  • Belt speeds up to 517 ft/min (158 m/min)
  • Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments
  • Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm)
  • 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available)
  • 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution

  • Optional M5 belt inserts
  • Optional pallet mounting bars, 5/16″ x 1/2″ plated steel
  • Conveyor package w/ servo motor index repeatability ± 0.02″
  • 100 Indexes per minute rated
  • High load capacity urethane belting with kevlar cords (True Timing Belt)
  • No capacity drop when pushing belt
  • Minimum pallet mounting bar is spacing 1″ in length
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Sanitary Roller Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Roller
Material Conveyed Unit Handling
Features and Options Sanitary
View Details
FU 180 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Low Profile Z-Frame (LPZ) -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 50.72 lbs (23 kg)
View Details