Dorner Manufacturing Corp. End Drive

Description
Benefits of 1X Series End Drive Conveyors: Sizes & Measurements Loads up to 15 lbs (6.8 kg) Belt Speeds up to 70 fpm (21 m/min) Belt Widths: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm) Conveyor Lengths: 10.5″ (268 mm) to 72″(1829 mm) in 1/8″ (3 mm) Increments 1″ (25 mm) Diameter Drive Pulley 0.625″ (16 mm) Diameter Idler Pulley 0.31″ (8 mm) Diameter Nosebar Option (3) FDA Approved Belt Options: Low, Medium, & High Friction M5 drop in T-Nuts available General Applications Small or light weight product movement Medical Pharmaceutical Life sciences Features Pinch Drive Design Low belt tension virtually eliminates belt stretch providing maintenance free operation Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance Drive is reversible, providing maximum flexibility in applications Two halve design with one fastener per side allows cover to pivot for fast belt change T-Slot for flexible mounting Spring tensions belt around drive pulley for 180° of wrap Low Profile Height – Compact miniature design frees up valuable machine or worker space Small Roller Diameter – Optimal size for the handling of small parts and transfer of small parts Clean Room Certified – Class 100 certified for use in medical and pharmaceutical clean room applications T-Slot – Drop in T-bar for ease and flexibility in mounting automation components or accessories
Request a Quote Datasheet
Description
Benefits of 1X Series End Drive Conveyors: Sizes & Measurements Loads up to 15 lbs (6.8 kg) Belt Speeds up to 70 fpm (21 m/min) Belt Widths: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm) Conveyor Lengths: 10.5″ (268 mm) to 72″(1829 mm) in 1/8″ (3 mm) Increments 1″ (25 mm) Diameter Drive Pulley 0.625″ (16 mm) Diameter Idler Pulley 0.31″ (8 mm) Diameter Nosebar Option (3) FDA Approved Belt Options: Low, Medium, & High Friction M5 drop in T-Nuts available General Applications Small or light weight product movement Medical Pharmaceutical Life sciences Features Pinch Drive Design Low belt tension virtually eliminates belt stretch providing maintenance free operation Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance Drive is reversible, providing maximum flexibility in applications Two halve design with one fastener per side allows cover to pivot for fast belt change T-Slot for flexible mounting Spring tensions belt around drive pulley for 180° of wrap Low Profile Height – Compact miniature design frees up valuable machine or worker space Small Roller Diameter – Optimal size for the handling of small parts and transfer of small parts Clean Room Certified – Class 100 certified for use in medical and pharmaceutical clean room applications T-Slot – Drop in T-bar for ease and flexibility in mounting automation components or accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 1X Series End Drive Conveyors: Sizes & Measurements Loads up to 15 lbs (6.8 kg) Belt Speeds up to 70 fpm (21 m/min) Belt Widths: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm) Conveyor Lengths: 10.5″ (268 mm) to 72″(1829 mm) in 1/8″ (3 mm) Increments 1″ (25 mm) Diameter Drive Pulley 0.625″ (16 mm) Diameter Idler Pulley 0.31″ (8 mm) Diameter Nosebar Option (3) FDA Approved Belt Options: Low, Medium, & High Friction M5 drop in T-Nuts available General Applications Small or light weight product movement Medical Pharmaceutical Life sciences Features Pinch Drive Design Low belt tension virtually eliminates belt stretch providing maintenance free operation Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance Drive is reversible, providing maximum flexibility in applications Two halve design with one fastener per side allows cover to pivot for fast belt change T-Slot for flexible mounting Spring tensions belt around drive pulley for 180° of wrap Low Profile Height – Compact miniature design frees up valuable machine or worker space Small Roller Diameter – Optimal size for the handling of small parts and transfer of small parts Clean Room Certified – Class 100 certified for use in medical and pharmaceutical clean room applications T-Slot – Drop in T-bar for ease and flexibility in mounting automation components or accessories

Benefits of 1X Series End Drive Conveyors:


Sizes & Measurements

  • Loads up to 15 lbs (6.8 kg)
  • Belt Speeds up to 70 fpm (21 m/min)
  • Belt Widths: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm)
  • Conveyor Lengths: 10.5″ (268 mm) to 72″(1829 mm) in 1/8″ (3 mm) Increments
  • 1″ (25 mm) Diameter Drive Pulley
  • 0.625″ (16 mm) Diameter Idler Pulley
  • 0.31″ (8 mm) Diameter Nosebar Option
  • (3) FDA Approved Belt Options: Low, Medium, & High Friction
  • M5 drop in T-Nuts available

General Applications

  • Small or light weight product movement
  • Medical
  • Pharmaceutical
  • Life sciences

Features

  • Pinch Drive Design
    • Low belt tension virtually eliminates belt stretch providing maintenance free operation
    • Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance
    • Drive is reversible, providing maximum flexibility in applications
    • Two halve design with one fastener per side allows cover to pivot for fast belt change
    • T-Slot for flexible mounting
    • Spring tensions belt around drive pulley for 180° of wrap
  • Low Profile Height – Compact miniature design frees up valuable machine or worker space
  • Small Roller Diameter – Optimal size for the handling of small parts and transfer of small parts
  • Clean Room Certified – Class 100 certified for use in medical and pharmaceutical clean room applications
  • T-Slot – Drop in T-bar for ease and flexibility in mounting automation components or accessories
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
Z-Frame -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Pallet Pusher -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details