Dorner Manufacturing Corp. Merge & Diverts

Description
Benefits of FlexMove Pallet System Merge & Diverts All merge and divert kits require pallet stops to be used for product traffic control. Stops are not included in the kit and should be ordered separately. Divert Models Pneumatic diverter position is adjustable in both positions Height of the divert arm is adjustable The assembly/kit is a combination of parts Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Divert assembly including pneumatic push in fittings for 6.35 mm (¼ in) air line Turning wheel guide ring Guide lead-in parts Transition guiding and mounting clips Optional sensor mounts for diverter Sensor mounts are for air cylinder reed switch. Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes Merge Models This kit is for merge only and does not include a diverter Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Fixed merge guide Turning wheel guide ring (4) Guide lead-in parts Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes
Request a Quote Datasheet
Description
Benefits of FlexMove Pallet System Merge & Diverts All merge and divert kits require pallet stops to be used for product traffic control. Stops are not included in the kit and should be ordered separately. Divert Models Pneumatic diverter position is adjustable in both positions Height of the divert arm is adjustable The assembly/kit is a combination of parts Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Divert assembly including pneumatic push in fittings for 6.35 mm (¼ in) air line Turning wheel guide ring Guide lead-in parts Transition guiding and mounting clips Optional sensor mounts for diverter Sensor mounts are for air cylinder reed switch. Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes Merge Models This kit is for merge only and does not include a diverter Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Fixed merge guide Turning wheel guide ring (4) Guide lead-in parts Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Merge & Diverts -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Merge & Diverts
Merge & Diverts
Benefits of FlexMove Pallet System Merge & Diverts All merge and divert kits require pallet stops to be used for product traffic control. Stops are not included in the kit and should be ordered separately. Divert Models Pneumatic diverter position is adjustable in both positions Height of the divert arm is adjustable The assembly/kit is a combination of parts Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Divert assembly including pneumatic push in fittings for 6.35 mm (¼ in) air line Turning wheel guide ring Guide lead-in parts Transition guiding and mounting clips Optional sensor mounts for diverter Sensor mounts are for air cylinder reed switch. Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes Merge Models This kit is for merge only and does not include a diverter Requires the conveyor to have #18 guiding Cutting and fitting of the guiding is required Kit includes: Fixed merge guide Turning wheel guide ring (4) Guide lead-in parts Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes

Benefits of FlexMove Pallet System Merge & Diverts

All merge and divert kits require pallet stops to be used for product traffic control. Stops are not included in the kit and should be ordered separately.


Divert Models

  • Pneumatic diverter position is adjustable in both positions
  • Height of the divert arm is adjustable
  • The assembly/kit is a combination of parts
  • Requires the conveyor to have #18 guiding
  • Cutting and fitting of the guiding is required
  • Kit includes:
    • Divert assembly including pneumatic push in fittings for 6.35 mm (¼ in) air line
    • Turning wheel guide ring
    • Guide lead-in parts
    • Transition guiding and mounting clips
  • Optional sensor mounts for diverter
  • Sensor mounts are for air cylinder reed switch.
  • Optional sensor mount for pallet
  • Sensor mounts are for standard Dorner 18 mm barrel type photoeyes

Merge Models

  • This kit is for merge only and does not include a diverter
  • Requires the conveyor to have #18 guiding
  • Cutting and fitting of the guiding is required
  • Kit includes:
    • Fixed merge guide
    • Turning wheel guide ring
    • (4) Guide lead-in parts
  • Optional sensor mount for pallet
  • Sensor mounts are for standard Dorner 18 mm barrel type photoeyes
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Merge & Diverts
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

SV 260 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 190 ft/min (96.52 cm/sec)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pallet Pusher -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
AquaGard 7350 Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Features and Options Sanitary; Cleated
View Details