Dorner Manufacturing Corp. 2700 Medium Duty Conveyors

Description
Benefits of 2700 Series Medium Duty Conveyors: Featuring an increased weight rating and extended maximum width, the 2700 Series Medium Duty is designed for medium load conveyance in material handling and eCommerce applications. This conveyor includes v-guiding and precision belt tracking to eliminate belt sway even when the conveyor is wider than it is long. The lightweight aluminum frame design makes the 2700 ideal for AGV/AMR applications and can carry a heavier payload without weighing down the robot. The increased width and low profile mounting also allow this conveyor to fit into smaller spaces while maintaining the strength needed to convey larger products. 2700 Key Differences Increased weight rating up to 150 lbs Width increase from 24″ to 36″ available in 2″ increments Same stands, conveyor guiding, and components as regular 2200 Similar mount packages as regular 2200 Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8 to 36 in) Conveyor lengths: 508 to 7315 mm (20 in to 24 ft) 60 mm (2.4 in) diameter drive and idler pulleys turn approximately 189 mm (7.4 in) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 15 mm diameter integral drive shaft with auxiliary shaft location options Continuous Duty iDrive Motor 24 Volt DC gearmotor easily powered by battery 2700 Series Medium Duty Applications: Medium Load Transfers AGV/AMR Mounted Conveyor Precision Part Movement Material Handling & Logistics Part/Package Infeed and Outfeed Automated and Manual Assembly
Request a Quote Datasheet
Description
Benefits of 2700 Series Medium Duty Conveyors: Featuring an increased weight rating and extended maximum width, the 2700 Series Medium Duty is designed for medium load conveyance in material handling and eCommerce applications. This conveyor includes v-guiding and precision belt tracking to eliminate belt sway even when the conveyor is wider than it is long. The lightweight aluminum frame design makes the 2700 ideal for AGV/AMR applications and can carry a heavier payload without weighing down the robot. The increased width and low profile mounting also allow this conveyor to fit into smaller spaces while maintaining the strength needed to convey larger products. 2700 Key Differences Increased weight rating up to 150 lbs Width increase from 24″ to 36″ available in 2″ increments Same stands, conveyor guiding, and components as regular 2200 Similar mount packages as regular 2200 Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8 to 36 in) Conveyor lengths: 508 to 7315 mm (20 in to 24 ft) 60 mm (2.4 in) diameter drive and idler pulleys turn approximately 189 mm (7.4 in) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 15 mm diameter integral drive shaft with auxiliary shaft location options Continuous Duty iDrive Motor 24 Volt DC gearmotor easily powered by battery 2700 Series Medium Duty Applications: Medium Load Transfers AGV/AMR Mounted Conveyor Precision Part Movement Material Handling & Logistics Part/Package Infeed and Outfeed Automated and Manual Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2700 Medium Duty Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
2700 Medium Duty Conveyors
2700 Medium Duty Conveyors
Benefits of 2700 Series Medium Duty Conveyors: Featuring an increased weight rating and extended maximum width, the 2700 Series Medium Duty is designed for medium load conveyance in material handling and eCommerce applications. This conveyor includes v-guiding and precision belt tracking to eliminate belt sway even when the conveyor is wider than it is long. The lightweight aluminum frame design makes the 2700 ideal for AGV/AMR applications and can carry a heavier payload without weighing down the robot. The increased width and low profile mounting also allow this conveyor to fit into smaller spaces while maintaining the strength needed to convey larger products. 2700 Key Differences Increased weight rating up to 150 lbs Width increase from 24″ to 36″ available in 2″ increments Same stands, conveyor guiding, and components as regular 2200 Similar mount packages as regular 2200 Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8 to 36 in) Conveyor lengths: 508 to 7315 mm (20 in to 24 ft) 60 mm (2.4 in) diameter drive and idler pulleys turn approximately 189 mm (7.4 in) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 15 mm diameter integral drive shaft with auxiliary shaft location options Continuous Duty iDrive Motor 24 Volt DC gearmotor easily powered by battery 2700 Series Medium Duty Applications: Medium Load Transfers AGV/AMR Mounted Conveyor Precision Part Movement Material Handling & Logistics Part/Package Infeed and Outfeed Automated and Manual Assembly

Benefits of 2700 Series Medium Duty Conveyors:

Featuring an increased weight rating and extended maximum width, the 2700 Series Medium Duty is designed for medium load conveyance in material handling and eCommerce applications. This conveyor includes v-guiding and precision belt tracking to eliminate belt sway even when the conveyor is wider than it is long.

The lightweight aluminum frame design makes the 2700 ideal for AGV/AMR applications and can carry a heavier payload without weighing down the robot. The increased width and low profile mounting also allow this conveyor to fit into smaller spaces while maintaining the strength needed to convey larger products.


2700 Key Differences

  • Increased weight rating up to 150 lbs
  • Width increase from 24″ to 36″ available in 2″ increments
  • Same stands, conveyor guiding, and components as regular 2200
  • Similar mount packages as regular 2200
  • Integrated motor inside conveyor creates clean sides and maximizes belt coverage

General Specifications

  • Flat Belt End Drive, Mid Drive, and iDrive models available
  • Loads up to 68 kg (150 lbs)
  • Belt speeds up to 122 m/min (400 ft/min)
  • Belt widths: 203 mm to 914 mm (8 to 36 in)
  • Conveyor lengths: 508 to 7315 mm (20 in to 24 ft)
  • 60 mm (2.4 in) diameter drive and idler pulleys turn approximately 189 mm (7.4 in) of belt per revolution
  • V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications
    • Cam tracking standard on Non V-Guided belt conveyors
  • 15 mm diameter integral drive shaft with auxiliary shaft location options
  • Continuous Duty iDrive Motor
    • 24 Volt DC gearmotor easily powered by battery

2700 Series Medium Duty Applications:

  • Medium Load Transfers
  • AGV/AMR Mounted Conveyor
  • Precision Part Movement
  • Material Handling & Logistics
  • Part/Package Infeed and Outfeed
  • Automated and Manual Assembly
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name 2700 Medium Duty Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Transfer -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 70 lbs (31.75 kg)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
FlexMove Alpine Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details