Dorner Manufacturing Corp. Single Zone Conveyor

Description
Specifications 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Lengths from 250 mm to 3500 mm in 50 mm increments Conveyors over 2000 mm contain 2 gearmotors For longer conveyors simply bolt multiple conveyors together Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 7 kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor and controller Conveyors over 2000 mm in length contain 2 gearmotors with 1 controller Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame: cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet
Description
Specifications 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Lengths from 250 mm to 3500 mm in 50 mm increments Conveyors over 2000 mm contain 2 gearmotors For longer conveyors simply bolt multiple conveyors together Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 7 kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor and controller Conveyors over 2000 mm in length contain 2 gearmotors with 1 controller Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame: cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zone Conveyor -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Single Zone Conveyor
Single Zone Conveyor
Specifications 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Lengths from 250 mm to 3500 mm in 50 mm increments Conveyors over 2000 mm contain 2 gearmotors For longer conveyors simply bolt multiple conveyors together Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 7 kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor and controller Conveyors over 2000 mm in length contain 2 gearmotors with 1 controller Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame: cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated

Specifications


  • 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers
  • 120 mm (4.72 in) to 960 mm (37.8 in) wide
    • Standard pallet widths from 320 mm to 800 mm wide
  • Lengths from 250 mm to 3500 mm in 50 mm increments
    • Conveyors over 2000 mm contain 2 gearmotors
    • For longer conveyors simply bolt multiple conveyors together
  • Load Capacity: Up to 114 kg (250 lbs) per pallet
  • Up to 7 kg (15 lbs) per roller in contact with pallet
  • Up to 37 m/min (121 ft/min)

  • Driven rollers for indexing / zoning and transport applications
  • Slip rollers for low backpressure accumulation
  • Brushless DC gearmotor and controller
    • Conveyors over 2000 mm in length contain 2 gearmotors with 1 controller
  • Bi-directional and reversing
  • Gearmotor can be located at multiple locations along length on 250 mm increments
  • Outer frame: cover flush design or flexible dual t-slot options available
  • Clear anodized aluminum framing
  • Electrically conductive acetal rollers
  • ISO Class 4 Cleanroom Rated
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Single Zone Conveyor
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 399 lbs (181 kg)
View Details
Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 39.69 lbs (18 kg)
View Details
LPZ (Z-frame) Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details