Dorner Manufacturing Corp. Lift and Transfer

Description
Specifications 2 position lift and transfer Up position transfers pallet on/off transverse conveyor Down position lowers the transfer conveyor below feed conveyor Indexing motor on feed conveyor is used to position incoming pallet for sending applications, eliminating pallet stops Includes ERT 250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 37 m/min (121 ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided. Lift cylinder includes magnetic piston for position sensing. Sensors not provided Lift Capacity: 114 kg (250 lb) for pallet width 320 to 400 mm wide 182 kg (400 lb) for pallet width 480 to 800 mm wide Pallet transfers over conveyor side frame. 10 mm (0.40 in) height change required Optional guarding package available
Request a Quote Datasheet
Description
Specifications 2 position lift and transfer Up position transfers pallet on/off transverse conveyor Down position lowers the transfer conveyor below feed conveyor Indexing motor on feed conveyor is used to position incoming pallet for sending applications, eliminating pallet stops Includes ERT 250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 37 m/min (121 ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided. Lift cylinder includes magnetic piston for position sensing. Sensors not provided Lift Capacity: 114 kg (250 lb) for pallet width 320 to 400 mm wide 182 kg (400 lb) for pallet width 480 to 800 mm wide Pallet transfers over conveyor side frame. 10 mm (0.40 in) height change required Optional guarding package available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift and Transfer -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Lift and Transfer
Lift and Transfer
Specifications 2 position lift and transfer Up position transfers pallet on/off transverse conveyor Down position lowers the transfer conveyor below feed conveyor Indexing motor on feed conveyor is used to position incoming pallet for sending applications, eliminating pallet stops Includes ERT 250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 114 kg (250 lbs) per pallet Up to 37 m/min (121 ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided. Lift cylinder includes magnetic piston for position sensing. Sensors not provided Lift Capacity: 114 kg (250 lb) for pallet width 320 to 400 mm wide 182 kg (400 lb) for pallet width 480 to 800 mm wide Pallet transfers over conveyor side frame. 10 mm (0.40 in) height change required Optional guarding package available

Specifications


  • 2 position lift and transfer
    • Up position transfers pallet on/off transverse conveyor
    • Down position lowers the transfer conveyor below feed conveyor
    • Indexing motor on feed conveyor is used to position incoming pallet for sending applications, eliminating pallet stops
  • Includes ERT 250 Series Transfer Conveyor
    • 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers
    • Load Capacity: Up to 114 kg (250 lbs) per pallet
    • Up to 37 m/min (121 ft/min)
    • Driven rollers
    • Brushless DC gearmotor and controller
    • Bi-directional and reversing

  • 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided.
  • Lift cylinder includes magnetic piston for position sensing. Sensors not provided
  • Lift Capacity:
    • 114 kg (250 lb) for pallet width 320 to 400 mm wide
    • 182 kg (400 lb) for pallet width 480 to 800 mm wide
  • Pallet transfers over conveyor side frame. 10 mm (0.40 in) height change required
  • Optional guarding package available
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Lift and Transfer
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Turn and Transfer -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
AquaPruf 7400 Ultimate Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 233 ft/min (118 cm/sec)
View Details
Curved Modular Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details