Dorner Manufacturing Corp. Common Drive

Description
Benefits of 2200 Series Precision Common Drive Features: Parts can be wider than conveyor Conveyors can be different widths & lengths Minimum width (x) = 2.70” (69 mm) Maximum width (y) = 36” (914 mm) belt to belt Maximum number of conveyors = 3 Maximum total torque = 100 in-lbs Keyless coupling allows belt synchronization between conveyors Includes shafts, couplings and guards Conveyor tie kits ordered separately Requires stub output shafts between conveyors Benefits: Keeps parts from skewing Save money by using less drives
Request a Quote Datasheet
Description
Benefits of 2200 Series Precision Common Drive Features: Parts can be wider than conveyor Conveyors can be different widths & lengths Minimum width (x) = 2.70” (69 mm) Maximum width (y) = 36” (914 mm) belt to belt Maximum number of conveyors = 3 Maximum total torque = 100 in-lbs Keyless coupling allows belt synchronization between conveyors Includes shafts, couplings and guards Conveyor tie kits ordered separately Requires stub output shafts between conveyors Benefits: Keeps parts from skewing Save money by using less drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Common Drive
Common Drive
Benefits of 2200 Series Precision Common Drive Features: Parts can be wider than conveyor Conveyors can be different widths & lengths Minimum width (x) = 2.70” (69 mm) Maximum width (y) = 36” (914 mm) belt to belt Maximum number of conveyors = 3 Maximum total torque = 100 in-lbs Keyless coupling allows belt synchronization between conveyors Includes shafts, couplings and guards Conveyor tie kits ordered separately Requires stub output shafts between conveyors Benefits: Keeps parts from skewing Save money by using less drives

Benefits of 2200 Series Precision Common Drive


Features:

  • Parts can be wider than conveyor
  • Conveyors can be different widths & lengths
  • Minimum width (x) = 2.70” (69 mm)
  • Maximum width (y) = 36” (914 mm) belt to belt
  • Maximum number of conveyors = 3
  • Maximum total torque = 100 in-lbs
  • Keyless coupling allows belt synchronization between conveyors
  • Includes shafts, couplings and guards
  • Conveyor tie kits ordered separately
  • Requires stub output shafts between conveyors

Benefits:

  • Keeps parts from skewing
  • Save money by using less drives
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Common Drive
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details
AquaPruf 7400 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Positive End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 233 ft/min (118 cm/sec)
Features and Options Sanitary
View Details
LPZ (Z-frame) Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details