Dorner Manufacturing Corp. Servo Gearmotor Package

Description
Benefits of 2200 Series Precision Move Servo Gearmotor Servo Gearmotor Specifications: Standard bottom and flush mount bottom drive configurations Indexes per minute rating = 100 per minute Conveyor/Drive Package Index accuracy = ± 0.040 Motor: Kollmorgen AKM Series Motor Brushless DC Servo motor with encoder 80 mm Frame 1.02 kW Up to 640 VDC input Up to 2.62 amps Quick disconnect power and communication fittings UL, CE, RoHS Compliant Package: Inline Planetary Reducer 4:1 Ratio 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant Servo Bottom and Flush Mount Package Specifications: Capable of standard bottom mount position and flush mount for wide product handling Includes rack and pinion timing belt tension system allowing reversing capability Includes high strength timing belt drive pulleys Servo Gearhead Only Specifications: Offered as mount package and gearhead only Inline planetary reducer 3:1, 4:1, 5:1, 7:1, and 10:1 ratios available 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant
Request a Quote Datasheet
Description
Benefits of 2200 Series Precision Move Servo Gearmotor Servo Gearmotor Specifications: Standard bottom and flush mount bottom drive configurations Indexes per minute rating = 100 per minute Conveyor/Drive Package Index accuracy = ± 0.040 Motor: Kollmorgen AKM Series Motor Brushless DC Servo motor with encoder 80 mm Frame 1.02 kW Up to 640 VDC input Up to 2.62 amps Quick disconnect power and communication fittings UL, CE, RoHS Compliant Package: Inline Planetary Reducer 4:1 Ratio 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant Servo Bottom and Flush Mount Package Specifications: Capable of standard bottom mount position and flush mount for wide product handling Includes rack and pinion timing belt tension system allowing reversing capability Includes high strength timing belt drive pulleys Servo Gearhead Only Specifications: Offered as mount package and gearhead only Inline planetary reducer 3:1, 4:1, 5:1, 7:1, and 10:1 ratios available 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Gearmotor Package -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Servo Gearmotor Package
Servo Gearmotor Package
Benefits of 2200 Series Precision Move Servo Gearmotor Servo Gearmotor Specifications: Standard bottom and flush mount bottom drive configurations Indexes per minute rating = 100 per minute Conveyor/Drive Package Index accuracy = ± 0.040 Motor: Kollmorgen AKM Series Motor Brushless DC Servo motor with encoder 80 mm Frame 1.02 kW Up to 640 VDC input Up to 2.62 amps Quick disconnect power and communication fittings UL, CE, RoHS Compliant Package: Inline Planetary Reducer 4:1 Ratio 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant Servo Bottom and Flush Mount Package Specifications: Capable of standard bottom mount position and flush mount for wide product handling Includes rack and pinion timing belt tension system allowing reversing capability Includes high strength timing belt drive pulleys Servo Gearhead Only Specifications: Offered as mount package and gearhead only Inline planetary reducer 3:1, 4:1, 5:1, 7:1, and 10:1 ratios available 93% efficient 13 arc-minute backlash 20,000 hr rated RoHS compliant

Benefits of 2200 Series Precision Move Servo Gearmotor


Servo Gearmotor Specifications:

  • Standard bottom and flush mount bottom drive configurations
  • Indexes per minute rating = 100 per minute
  • Conveyor/Drive Package Index accuracy = ± 0.040

Motor:

  • Kollmorgen AKM Series Motor
  • Brushless DC Servo motor with encoder
  • 80 mm Frame
  • 1.02 kW
  • Up to 640 VDC input
  • Up to 2.62 amps
  • Quick disconnect power and communication fittings
  • UL, CE, RoHS Compliant

Package:

  • Inline Planetary Reducer
  • 4:1 Ratio
  • 93% efficient
  • 13 arc-minute backlash
  • 20,000 hr rated
  • RoHS compliant

Servo Bottom and Flush Mount Package Specifications:

  • Capable of standard bottom mount position and flush mount for wide product handling
  • Includes rack and pinion timing belt tension system allowing reversing capability
  • Includes high strength timing belt drive pulleys

Servo Gearhead Only Specifications:

  • Offered as mount package and gearhead only
  • Inline planetary reducer
  • 3:1, 4:1, 5:1, 7:1, and 10:1 ratios available
  • 93% efficient
  • 13 arc-minute backlash
  • 20,000 hr rated
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Servo Gearmotor Package
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
Speed 299 ft/min (152 cm/sec)
View Details
SM 85 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Curved Modular Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details