Dorner Manufacturing Corp. Turn and Transfer

Description
Specifications 90 degree corners Standard pallet widths: 160 mm, 200 mm, 240 mm, 280 mm and 320 mm wide Load capacity: Up to 18 kg (40 lbs) per pallet Up to 37 m/min (121 ft/min) Maintains pallet orientation around corner 2-way, 3-way and 4-way configurations Pallet accumulation in corner is acceptable Brushless DC gearmotor and controller. Bi-directional Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom verified* *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.
Request a Quote Datasheet
Description
Specifications 90 degree corners Standard pallet widths: 160 mm, 200 mm, 240 mm, 280 mm and 320 mm wide Load capacity: Up to 18 kg (40 lbs) per pallet Up to 37 m/min (121 ft/min) Maintains pallet orientation around corner 2-way, 3-way and 4-way configurations Pallet accumulation in corner is acceptable Brushless DC gearmotor and controller. Bi-directional Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom verified* *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turn and Transfer -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Turn and Transfer
Turn and Transfer
Specifications 90 degree corners Standard pallet widths: 160 mm, 200 mm, 240 mm, 280 mm and 320 mm wide Load capacity: Up to 18 kg (40 lbs) per pallet Up to 37 m/min (121 ft/min) Maintains pallet orientation around corner 2-way, 3-way and 4-way configurations Pallet accumulation in corner is acceptable Brushless DC gearmotor and controller. Bi-directional Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom verified* *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.

Specifications

  • 90 degree corners
  • Standard pallet widths: 160 mm, 200 mm, 240 mm, 280 mm and 320 mm wide
  • Load capacity: Up to 18 kg (40 lbs) per pallet
  • Up to 37 m/min (121 ft/min)
  • Maintains pallet orientation around corner
  • 2-way, 3-way and 4-way configurations
  • Pallet accumulation in corner is acceptable
  • Brushless DC gearmotor and controller.
  • Bi-directional
  • Clear anodized aluminum framing
  • Electrically conductive acetal rollers
  • ISO Class 4 Cleanroom verified*

*To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.

Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Turn and Transfer
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
LPZ (Z-Frame) Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 39.69 lbs (18 kg)
View Details