Dorner Manufacturing Corp. Cleated Belt End Drive

Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 6095 mm (240 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking AquaPruf Ultimate 3A models available.
Request a Quote Datasheet
Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 6095 mm (240 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking AquaPruf Ultimate 3A models available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt End Drive
Cleated Belt End Drive
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 6095 mm (240 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions V-Guide belt tracking AquaPruf Ultimate 3A models available.

Specifications

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)
  • Belt speeds up to 91 m/min (300 ft/min)
  • Belt widths: 203 mm (8 in) to 610 mm (24 in)
  • Conveyor lengths: 915 mm (36 in) to 6095 mm (240 in)
  • Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in)
  • Continuous TIG Welded 304 Stainless Steel Frame
  • 400 Series Stainless Steel bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Cleated belt options include sealed edge, encased and sidewall cleating
  • Open design with minimal horizontal surfaces
  • Suitable for use in raw food applications
  • Stainless Steel construction for wash down cleaning with caustic solutions
  • V-Guide belt tracking
  • AquaPruf Ultimate 3A models available.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt End Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 399 lbs (181 kg)
View Details
LPZ (Z-frame) Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Pallet Pusher -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details