Dorner Manufacturing Corp. LPZ (Z-Frame) Modular Flat Belt

Description
Features & Benefits of AquaGard 7350 Z-Frame Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 45 kg (100 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor section lengths: 610 mm (24 in) to 6100 mm(240 in) Maximum total conveyor length of 12190 mm (480 in) Optional tip-up tail feature Angles from 5 degrees to 30 degrees in 5 degree increments Bolt-together Stainless Steel Frame FDA approved belting and plastic components Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Features & Benefits of AquaGard 7350 Z-Frame Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 45 kg (100 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor section lengths: 610 mm (24 in) to 6100 mm(240 in) Maximum total conveyor length of 12190 mm (480 in) Optional tip-up tail feature Angles from 5 degrees to 30 degrees in 5 degree increments Bolt-together Stainless Steel Frame FDA approved belting and plastic components Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPZ (Z-Frame) Modular Flat Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
LPZ (Z-Frame) Modular Flat Belt
LPZ (Z-Frame) Modular Flat Belt
Features & Benefits of AquaGard 7350 Z-Frame Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 45 kg (100 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor section lengths: 610 mm (24 in) to 6100 mm(240 in) Maximum total conveyor length of 12190 mm (480 in) Optional tip-up tail feature Angles from 5 degrees to 30 degrees in 5 degree increments Bolt-together Stainless Steel Frame FDA approved belting and plastic components Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Features & Benefits of AquaGard 7350 Z-Frame Flat Belt Conveyor:

  • Tip-up Tails for access inside conveyor for cleaning and maintenance
  • Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products
  • Minimal horizontal surfaces for easy to clean sanitary surfaces
  • Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long
  • Side & bottom mount motor package for application flexibility
  • Robust open leg support stands with 7 gauge welded stainless steel

Specifications

  • Loads up to 45 kg (100 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 203 mm (8 in) to 610 mm (24 in)
  • Conveyor section lengths: 610 mm (24 in) to 6100 mm(240 in)
  • Maximum total conveyor length of 12190 mm (480 in)
  • Optional tip-up tail feature

  • Angles from 5 degrees to 30 degrees in 5 degree increments
  • Bolt-together Stainless Steel Frame
  • FDA approved belting and plastic components
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name LPZ (Z-Frame) Modular Flat Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 699 lbs (317 kg)
Speed 222 ft/min (113 cm/sec)
View Details
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Bulk Materials; Unit Handling
Speed 100 ft/min (50.8 cm/sec)
Features and Options Sanitary
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
2200 Gravity Roller Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile; Gravity Conveyor; Roller
Material Conveyed Unit Handling
Load Capacity 80 lbs/ft (119 g/mm)
View Details