Dorner Manufacturing Corp. Positive Drive

Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Positive driven belt provides greater load capacity and less slip Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available.
Request a Quote Datasheet
Description
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Positive driven belt provides greater load capacity and less slip Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Positive Drive
Positive Drive
Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 203 mm (8 in) to 1219 mm (48 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Positive driven belt provides greater load capacity and less slip Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions AquaPruf Ultimate 3A models available.

Specifications

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 91 m/min (300 ft/min)
  • Belt widths: 203 mm (8 in) to 1219 mm (48 in)
  • Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in)
  • Positive driven belt provides greater load capacity and less slip
  • Continuous TIG Welded 304 Stainless Steel Frame
  • 400 Series Stainless Steel bearing with FDA H1 food grade grease
  • USDA smooth top positive drive belt (Available in blue or white)
  • Open design with minimal horizontal surfaces
  • Suitable for use in raw food applications
  • Stainless Steel construction for wash down cleaning with caustic solutions
  • AquaPruf Ultimate 3A models available.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Positive Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Positive Drive Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details
FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details