Dorner Manufacturing Corp. Sanitary Roller Conveyors

Description
Benefits of 7400 AquaPruf Sanitary Roller Conveyors: Specifications Loads up to 20 lbs/roller Roller widths: 8”, 12”, 18”, 24”, 30”, & 36” Conveyor lengths: 36” to 120” in 3” increments Frame is all welded with round cross members Frames outer surface is a #4 finish with 2B on internal components Roller centers 3” and 6” Standard Hollow Tube roller 1.9” diameter Solid Acetal roller 2” diameter Hollow Tube rollers are 304 SS hollow tubes with a 2B finish Solid Acetal roller ends are located in a UHMW guide bar Hollow Tube roller ends are spring loaded 7/16” hex shaft Stands are stainless steel tube with adjustable foot and thread guards Solid Acetal roller is designed to USDA Red Meat & Poultry standards Features & Benefits Frame is constructed of continuous TIG welded 304 stainless steel for durability in tough applications Integral 1” high side for product containment or low side for maximum flexibility Solid Acetal rollers and guides simply lift out of UHMW guide for quick for access to frame during cleaning Hollow Tube spring loaded roller can be removed quickly for access to frame during cleaning Optional welded end stop available for durability Note: Proper conveyor application, cleaning and sanitation is the responsibility of the end user. When required Dorner can passivate conveyors or provide most materials in 316 or 316L stainless steel.
Request a Quote Datasheet
Description
Benefits of 7400 AquaPruf Sanitary Roller Conveyors: Specifications Loads up to 20 lbs/roller Roller widths: 8”, 12”, 18”, 24”, 30”, & 36” Conveyor lengths: 36” to 120” in 3” increments Frame is all welded with round cross members Frames outer surface is a #4 finish with 2B on internal components Roller centers 3” and 6” Standard Hollow Tube roller 1.9” diameter Solid Acetal roller 2” diameter Hollow Tube rollers are 304 SS hollow tubes with a 2B finish Solid Acetal roller ends are located in a UHMW guide bar Hollow Tube roller ends are spring loaded 7/16” hex shaft Stands are stainless steel tube with adjustable foot and thread guards Solid Acetal roller is designed to USDA Red Meat & Poultry standards Features & Benefits Frame is constructed of continuous TIG welded 304 stainless steel for durability in tough applications Integral 1” high side for product containment or low side for maximum flexibility Solid Acetal rollers and guides simply lift out of UHMW guide for quick for access to frame during cleaning Hollow Tube spring loaded roller can be removed quickly for access to frame during cleaning Optional welded end stop available for durability Note: Proper conveyor application, cleaning and sanitation is the responsibility of the end user. When required Dorner can passivate conveyors or provide most materials in 316 or 316L stainless steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Roller Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Sanitary Roller Conveyors
Sanitary Roller Conveyors
Benefits of 7400 AquaPruf Sanitary Roller Conveyors: Specifications Loads up to 20 lbs/roller Roller widths: 8”, 12”, 18”, 24”, 30”, & 36” Conveyor lengths: 36” to 120” in 3” increments Frame is all welded with round cross members Frames outer surface is a #4 finish with 2B on internal components Roller centers 3” and 6” Standard Hollow Tube roller 1.9” diameter Solid Acetal roller 2” diameter Hollow Tube rollers are 304 SS hollow tubes with a 2B finish Solid Acetal roller ends are located in a UHMW guide bar Hollow Tube roller ends are spring loaded 7/16” hex shaft Stands are stainless steel tube with adjustable foot and thread guards Solid Acetal roller is designed to USDA Red Meat & Poultry standards Features & Benefits Frame is constructed of continuous TIG welded 304 stainless steel for durability in tough applications Integral 1” high side for product containment or low side for maximum flexibility Solid Acetal rollers and guides simply lift out of UHMW guide for quick for access to frame during cleaning Hollow Tube spring loaded roller can be removed quickly for access to frame during cleaning Optional welded end stop available for durability Note: Proper conveyor application, cleaning and sanitation is the responsibility of the end user. When required Dorner can passivate conveyors or provide most materials in 316 or 316L stainless steel.

Benefits of 7400 AquaPruf Sanitary Roller Conveyors:


Specifications

  • Loads up to 20 lbs/roller
  • Roller widths: 8”, 12”, 18”, 24”, 30”, & 36”
  • Conveyor lengths: 36” to 120” in 3” increments
  • Frame is all welded with round cross members
  • Frames outer surface is a #4 finish with 2B on internal components
  • Roller centers 3” and 6”
  • Standard Hollow Tube roller 1.9” diameter
  • Solid Acetal roller 2” diameter
  • Hollow Tube rollers are 304 SS hollow tubes with a 2B finish
  • Solid Acetal roller ends are located in a UHMW guide bar
  • Hollow Tube roller ends are spring loaded 7/16” hex shaft
  • Stands are stainless steel tube with adjustable foot and thread guards
  • Solid Acetal roller is designed to USDA Red Meat & Poultry standards

Features & Benefits

  • Frame is constructed of continuous TIG welded 304 stainless steel for durability in tough applications
  • Integral 1” high side for product containment or low side for maximum flexibility
  • Solid Acetal rollers and guides simply lift out of UHMW guide for quick for access to frame during cleaning
  • Hollow Tube spring loaded roller can be removed quickly for access to frame during cleaning
  • Optional welded end stop available for durability

Note: Proper conveyor application, cleaning and sanitation is the responsibility of the end user.
When required Dorner can passivate conveyors or provide most materials in 316 or 316L stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Sanitary Roller Conveyors
Conveyor Type Roller
Unlock Full Specs
to access all available technical data

Similar Products

FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Cleated Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 39.69 lbs (18 kg)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details