Dorner Manufacturing Corp. End Drive

Description
Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does not slip and allows for higher load capacity. Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Conveyor package w/servo motor index accuracy ± 0.04″ 12 mm diameter integral drive shaft Positive tracking along the entire length of the conveyor Cleat heights available 20 mm 36 mm 52 mm
Request a Quote Datasheet
Description
Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does not slip and allows for higher load capacity. Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Conveyor package w/servo motor index accuracy ± 0.04″ 12 mm diameter integral drive shaft Positive tracking along the entire length of the conveyor Cleat heights available 20 mm 36 mm 52 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does not slip and allows for higher load capacity. Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution T10 profile cogged belt with 12 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Conveyor package w/servo motor index accuracy ± 0.04″ 12 mm diameter integral drive shaft Positive tracking along the entire length of the conveyor Cleat heights available 20 mm 36 mm 52 mm

Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive:

On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does not slip and allows for higher load capacity.


Specifications:

  • Loads up to 200 lbs (91 kg)
  • Belt speeds up to 370 ft/min (113 m/min)
  • Belt widths: 1″ (25 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm)
  • 1.5″ (38 mm) pitch diameter drive pulley turns approximately 4.7″ (121 mm) of belt per revolution
  • T10 profile cogged belt with 12 tooth drive pulley
  • Conveyor mechanical accuracy ± 0.02″

  • Conveyor package w/servo motor index accuracy ± 0.04″
  • 12 mm diameter integral drive shaft
  • Positive tracking along the entire length of the conveyor
  • Cleat heights available
    • 20 mm
    • 36 mm
    • 52 mm
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
Lift & Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details