Dorner Manufacturing Corp. End Drive

Description
Benefits of 3200 Series End Drive Conveyors: Flat Belt Conveyors: Loads up to 400 lbs (181 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) 1.62″ (41 mm) of belt take-up on conveyors up tor 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Belt take-up indicator allows for quick reading of remaining belt life Rib Top Belt Conveyors: Used to create moving product lanes along the conveyor length 4″ to 48″ wide conveyors Up to 9 ribs across the width Minimum center distance between ribs = 1.5″ K6 urethane rib
Request a Quote Datasheet
Description
Benefits of 3200 Series End Drive Conveyors: Flat Belt Conveyors: Loads up to 400 lbs (181 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) 1.62″ (41 mm) of belt take-up on conveyors up tor 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Belt take-up indicator allows for quick reading of remaining belt life Rib Top Belt Conveyors: Used to create moving product lanes along the conveyor length 4″ to 48″ wide conveyors Up to 9 ribs across the width Minimum center distance between ribs = 1.5″ K6 urethane rib
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 3200 Series End Drive Conveyors: Flat Belt Conveyors: Loads up to 400 lbs (181 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) 1.62″ (41 mm) of belt take-up on conveyors up tor 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Belt take-up indicator allows for quick reading of remaining belt life Rib Top Belt Conveyors: Used to create moving product lanes along the conveyor length 4″ to 48″ wide conveyors Up to 9 ribs across the width Minimum center distance between ribs = 1.5″ K6 urethane rib

Benefits of 3200 Series End Drive Conveyors:


Flat Belt Conveyors:

  • Loads up to 400 lbs (181 kg)
  • Belt Speeds up to 600 ft/min (183 m/min)
  • Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm)
  • Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm)
  • 1.62″ (41 mm) of belt take-up on conveyors up tor 20′ long
  • 3.24″ (82 mm) of belt take-up on conveyors over 20′ long
  • V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications
  • 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
  • Belt take-up indicator allows for quick reading of remaining belt life

Rib Top Belt Conveyors:

  • Used to create moving product lanes along the conveyor length
  • 4″ to 48″ wide conveyors
  • Up to 9 ribs across the width
  • Minimum center distance between ribs = 1.5″
  • K6 urethane rib
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details
LPZ (Z-Frame) Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Turn and Transfer -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details