Dorner Manufacturing Corp. Multiple Zone Conveyor

Description
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Minimum Zone Length: 250 mm (9.8 in) Maximum Zone length: 2000 mm (78.7 in) Length increments = 50 mm (1.97 in) Total Maximum conveyor length: 3500 mm Load Capacity: Up to 114 kg (250 lbs) per pallet / per zone Up to 7 Kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet
Description
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Minimum Zone Length: 250 mm (9.8 in) Maximum Zone length: 2000 mm (78.7 in) Length increments = 50 mm (1.97 in) Total Maximum conveyor length: 3500 mm Load Capacity: Up to 114 kg (250 lbs) per pallet / per zone Up to 7 Kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Multiple Zone Conveyor
Multiple Zone Conveyor
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers 120 mm (4.72 in) to 960 mm (37.8 in) wide Standard pallet widths from 320 mm to 800 mm wide Minimum Zone Length: 250 mm (9.8 in) Maximum Zone length: 2000 mm (78.7 in) Length increments = 50 mm (1.97 in) Total Maximum conveyor length: 3500 mm Load Capacity: Up to 114 kg (250 lbs) per pallet / per zone Up to 7 Kg (15 lbs) per roller in contact with pallet Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low backpressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame cover flush design or flexible dual t-slot options available Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom Rated

Specifications


  • Multiple Zone conveyor. Up to 4 zones per conveyor
  • 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers
  • 120 mm (4.72 in) to 960 mm (37.8 in) wide
    • Standard pallet widths from 320 mm to 800 mm wide
  • Minimum Zone Length: 250 mm (9.8 in)
  • Maximum Zone length: 2000 mm (78.7 in)
  • Length increments = 50 mm (1.97 in)
  • Total Maximum conveyor length: 3500 mm
  • Load Capacity: Up to 114 kg (250 lbs) per pallet / per zone
    • Up to 7 Kg (15 lbs) per roller in contact with pallet
  • Up to 37 m/min (121 ft/min)

  • Driven rollers for indexing / zoning and transport applications
  • Slip rollers for low backpressure accumulation
  • Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors
  • Bi-directional and reversing
  • Gearmotor can be located at multiple locations along length on 250 mm increments
  • Outer frame cover flush design or flexible dual t-slot options available
  • Clear anodized aluminum framing
  • Electrically conductive acetal rollers
  • ISO Class 4 Cleanroom Rated
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Multiple Zone Conveyor
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Pallet Stops -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details