Dorner Manufacturing Corp. Center Drive

Description
Benefits of 2200 Modular Center Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 32″ (813 mm) to 30′ (9,144 mm) 3/4″ diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet
Description
Benefits of 2200 Modular Center Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 32″ (813 mm) to 30′ (9,144 mm) 3/4″ diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Center Drive
Center Drive
Benefits of 2200 Modular Center Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 32″ (813 mm) to 30′ (9,144 mm) 3/4″ diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution

Benefits of 2200 Modular Center Drive


Specifications

  • Loads up to 150 lbs (68 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 3″ (76 mm) to 24″ (610 mm)
  • Conveyor lengths: 32″ (813 mm) to 30′ (9,144 mm)
  • 3/4″ diameter integral drive shaft
  • Fully encapsulated in frame belt return

Belt Options

  • Micropitch (General Purpose) Belts
    • 0.33″ (8 mm) micropitch modular belt
    • 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution
  • Metalworking Belts
    • 0.60″ (15 mm) pitch modular belt
    • 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Center Drive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

2200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details
Z-Frame -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
Turn and Transfer -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FlexMove Alpine Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details