Dorner Manufacturing Corp. Mid Drive

Description
Benefits of 2200 Series Mid Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options
Request a Quote Datasheet
Description
Benefits of 2200 Series Mid Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Mid Drive
Mid Drive
Benefits of 2200 Series Mid Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options

Benefits of 2200 Series Mid Drive:


Specifications:

  • Loads up to 80 lbs* (36 kg)
  • Belt speeds up to 400 ft/min (122 m/min)
  • Belt widths: 1.75″ (44 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm)
  • 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution

  • V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications
    • Cam tracking standard on Non V-Guided belt conveyors
  • 12 mm diameter integral drive shaft with auxiliary shaft location options
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Mid Drive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

2200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details
FL 150 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Merge & Diverts -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details