Dorner Manufacturing Corp. Vertical Bend Modules

Description
Benefits of FlexMove Vertical Bend Modules: Lower Knuckle Modules Angles (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 265 mm (10.4 in) 85, 105, 180 & 260 mm wide = 357 mm (14.0 in) 150 mm wide = 457 mm (18.0 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame Upper Knuckle Modules Angles: (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 337 mm (13.2 in) 85, 105, 180 & 260 mm wide = 443 mm (17.4 in) 150 mm wide = 544 mm (21.4 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame
Request a Quote Datasheet
Description
Benefits of FlexMove Vertical Bend Modules: Lower Knuckle Modules Angles (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 265 mm (10.4 in) 85, 105, 180 & 260 mm wide = 357 mm (14.0 in) 150 mm wide = 457 mm (18.0 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame Upper Knuckle Modules Angles: (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 337 mm (13.2 in) 85, 105, 180 & 260 mm wide = 443 mm (17.4 in) 150 mm wide = 544 mm (21.4 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Bend Modules -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Vertical Bend Modules
Vertical Bend Modules
Benefits of FlexMove Vertical Bend Modules: Lower Knuckle Modules Angles (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 265 mm (10.4 in) 85, 105, 180 & 260 mm wide = 357 mm (14.0 in) 150 mm wide = 457 mm (18.0 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame Upper Knuckle Modules Angles: (all widths): 5°, 7°, 10°, 15°, 20° and 30° Radius at Top Surface of Chain: 45 & 65 mm wide = 337 mm (13.2 in) 85, 105, 180 & 260 mm wide = 443 mm (17.4 in) 150 mm wide = 544 mm (21.4 in) Incline angles of 10° and higher require friction top chain Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame

Benefits of FlexMove Vertical Bend Modules:


Lower Knuckle Modules

  • Angles (all widths): 5°, 7°, 10°, 15°, 20° and 30°
  • Radius at Top Surface of Chain:
    • 45 & 65 mm wide = 265 mm (10.4 in)
    • 85, 105, 180 & 260 mm wide = 357 mm (14.0 in)
    • 150 mm wide = 457 mm (18.0 in)
  • Incline angles of 10° and higher require friction top chain
  • Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame

Upper Knuckle Modules

  • Angles: (all widths): 5°, 7°, 10°, 15°, 20° and 30°
  • Radius at Top Surface of Chain:
    • 45 & 65 mm wide = 337 mm (13.2 in)
    • 85, 105, 180 & 260 mm wide = 443 mm (17.4 in)
    • 150 mm wide = 544 mm (21.4 in)
  • Incline angles of 10° and higher require friction top chain
  • Can mount directly to drive/idler tails, wheel corners, and plain bend corners without the need for an intermediate frame
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Vertical Bend Modules
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

3200 Modular Belt Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
Curved Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Straight Flat -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details