Dorner Manufacturing Corp. End Drive

Description
Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length
Request a Quote Datasheet
Description
Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability ± 0.02″ 100 Indexes per minute rated High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt Minimum pallet mounting bar is spacing 1″ in length

Benefits of 3200 Series Precision Move End Drive Conveyors:


Specifications:

  • Flat, Fixtures and Cleated belt options
  • Loads up to 750 lbs (340 kg)
  • Belt speeds up to 517 ft/min (158 m/min)
  • Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments
  • Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm)
  • 21 tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available)
  • 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution
  • 3 Cleat heights available: 1/4″, 1/2″ or 1″

  • Optional M5 belt inserts
  • Optional pallet mounting bars, 5/16″ x 1/2″ plated steel
  • Conveyor package w/ servo motor index repeatability ± 0.02″
  • 100 Indexes per minute rated
  • High load capacity urethane belting with kevlar cords (True Timing Belt)
  • No capacity drop when pushing belt
  • Minimum pallet mounting bar is spacing 1″ in length
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
Positive Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
Speed 300 ft/min (152 cm/sec)
View Details
LPZ (Z-frame) Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details