Dorner Manufacturing Corp. Lift and Rotate

Description
Specifications Pneumatic lifts from center of conveyor Pneumatic rotation with configurable 90 or 180 degree position Includes break-away magnetic coupled rotation plate for product safety Pallet sizes: see chart Rotation angle: 90 or 180 degrees 90 degrees must be square pallets Rectangular pallet sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder includes magnetic piston for position sensing. Sensors not provided. Compatible with 4 mm C-slot sensors. Slip Roller base conveyors requires cushioned or non-cushioned pallet stop. Optional guarding package available
Request a Quote Datasheet
Description
Specifications Pneumatic lifts from center of conveyor Pneumatic rotation with configurable 90 or 180 degree position Includes break-away magnetic coupled rotation plate for product safety Pallet sizes: see chart Rotation angle: 90 or 180 degrees 90 degrees must be square pallets Rectangular pallet sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder includes magnetic piston for position sensing. Sensors not provided. Compatible with 4 mm C-slot sensors. Slip Roller base conveyors requires cushioned or non-cushioned pallet stop. Optional guarding package available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift and Rotate -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Lift and Rotate
Lift and Rotate
Specifications Pneumatic lifts from center of conveyor Pneumatic rotation with configurable 90 or 180 degree position Includes break-away magnetic coupled rotation plate for product safety Pallet sizes: see chart Rotation angle: 90 or 180 degrees 90 degrees must be square pallets Rectangular pallet sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder includes magnetic piston for position sensing. Sensors not provided. Compatible with 4 mm C-slot sensors. Slip Roller base conveyors requires cushioned or non-cushioned pallet stop. Optional guarding package available

Specifications

  • Pneumatic lifts from center of conveyor
  • Pneumatic rotation with configurable 90 or 180 degree position
  • Includes break-away magnetic coupled rotation plate for product safety
  • Pallet sizes: see chart
  • Rotation angle: 90 or 180 degrees
    • 90 degrees must be square pallets
    • Rectangular pallet sizes must be 180 degrees
  • Lift Capacity: up to 16 kg (35 lbs)
  • 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided
  • 21 mm diameter pneumatic rotary actuator
  • Lift cylinder includes magnetic piston for position sensing.
  • Sensors not provided. Compatible with 4 mm C-slot sensors.
  • Slip Roller base conveyors requires cushioned or non-cushioned pallet stop.
  • Optional guarding package available
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Lift and Rotate
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Bulk Materials; Unit Handling
Speed 100 ft/min (50.8 cm/sec)
Features and Options Sanitary
View Details
FlexMove Helix Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details