Dorner Manufacturing Corp. FlexMove Helix Conveyors

Description
Benefits of FlexMove Helix Conveyor: Compact spiral & helical curve, flexible chain conveyors for complete flexibility! Unique, flexible design provides greater flexibility in layout Infeed and outfeed may be positioned at any height or angle Custom infeed and outfeed lengths allow the conveyor to extend beyond spiral, reducing the number of conveyors required Small foot print maximizes valuable floor space Patented side roller chain reduces corner friction allowing for faster speeds and smooth product handling Applications include accumulation, buffering, cooling product between processes or machines, and more! Widths: 85 mm, 180 mm and 260 mm Minimum infeed height: 450 mm (18 in) Maximum outfeed height: 3450 mm (132 in) Maximum number of tiers: 4 Maximum distance between tiers: 762 mm (30 in) Incline angles: Up to 7° with flat top chain Up to 10° with friction top chain Spiral diameter: 1400 mm (55.12 in) at center-line Chain Specifications Material Acetal Patented design with low friction sealed ball bearings to reduce friction Types: Flat top chain for product movement or accumulation up to 7º TPE friction top chain for product incline up to 10º Options & Accessories End Transfer Options: Roller Transfer Plate Powered Transfer for smooth transfer of parts as small as 76 mm (3 in) in diameter Guiding options: 25.4 mm (1 in) high aluminum side 76 mm (3 in) high aluminum side Fully adjustable UHMW guide Tool-less Fully Adjustable UHMW guide
Request a Quote
Description
Benefits of FlexMove Helix Conveyor: Compact spiral & helical curve, flexible chain conveyors for complete flexibility! Unique, flexible design provides greater flexibility in layout Infeed and outfeed may be positioned at any height or angle Custom infeed and outfeed lengths allow the conveyor to extend beyond spiral, reducing the number of conveyors required Small foot print maximizes valuable floor space Patented side roller chain reduces corner friction allowing for faster speeds and smooth product handling Applications include accumulation, buffering, cooling product between processes or machines, and more! Widths: 85 mm, 180 mm and 260 mm Minimum infeed height: 450 mm (18 in) Maximum outfeed height: 3450 mm (132 in) Maximum number of tiers: 4 Maximum distance between tiers: 762 mm (30 in) Incline angles: Up to 7° with flat top chain Up to 10° with friction top chain Spiral diameter: 1400 mm (55.12 in) at center-line Chain Specifications Material Acetal Patented design with low friction sealed ball bearings to reduce friction Types: Flat top chain for product movement or accumulation up to 7º TPE friction top chain for product incline up to 10º Options & Accessories End Transfer Options: Roller Transfer Plate Powered Transfer for smooth transfer of parts as small as 76 mm (3 in) in diameter Guiding options: 25.4 mm (1 in) high aluminum side 76 mm (3 in) high aluminum side Fully adjustable UHMW guide Tool-less Fully Adjustable UHMW guide
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FlexMove Helix Conveyors from Dorner Manufacturing Corp. are designed for efficient part handling in tight spaces and complex configurations. These conveyors can achieve speeds of up to 76 meters per minute and support loads of up to 272 kilograms. The modular design allows for customization, enabling users to build their own conveyors or opt for pre-assembled solutions. Available in various widths ranging from 45 mm to 260 mm and lengths from 0.6 m to 29.8 m, they accommodate a variety of applications including accumulation, buffering, and elevation changes. The conveyors feature a patented side roller chain that minimizes corner friction, enhancing speed and product handling. Additional options include various chain types, guiding systems, and transfer mechanisms, making them versatile for different industrial needs.

Datasheet Summary
Powered by GS/AI

FlexMove Helix Conveyors from Dorner Manufacturing Corp. are designed for efficient part handling in tight spaces and complex configurations. These conveyors can achieve speeds of up to 76 meters per minute and support loads of up to 272 kilograms. The modular design allows for customization, enabling users to build their own conveyors or opt for pre-assembled solutions. Available in various widths ranging from 45 mm to 260 mm and lengths from 0.6 m to 29.8 m, they accommodate a variety of applications including accumulation, buffering, and elevation changes. The conveyors feature a patented side roller chain that minimizes corner friction, enhancing speed and product handling. Additional options include various chain types, guiding systems, and transfer mechanisms, making them versatile for different industrial needs.

Suppliers

Company
Product
Description
Supplier Links
FlexMove Helix Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
FlexMove Helix Conveyors
FlexMove Helix Conveyors
Benefits of FlexMove Helix Conveyor: Compact spiral & helical curve, flexible chain conveyors for complete flexibility! Unique, flexible design provides greater flexibility in layout Infeed and outfeed may be positioned at any height or angle Custom infeed and outfeed lengths allow the conveyor to extend beyond spiral, reducing the number of conveyors required Small foot print maximizes valuable floor space Patented side roller chain reduces corner friction allowing for faster speeds and smooth product handling Applications include accumulation, buffering, cooling product between processes or machines, and more! Widths: 85 mm, 180 mm and 260 mm Minimum infeed height: 450 mm (18 in) Maximum outfeed height: 3450 mm (132 in) Maximum number of tiers: 4 Maximum distance between tiers: 762 mm (30 in) Incline angles: Up to 7° with flat top chain Up to 10° with friction top chain Spiral diameter: 1400 mm (55.12 in) at center-line Chain Specifications Material Acetal Patented design with low friction sealed ball bearings to reduce friction Types: Flat top chain for product movement or accumulation up to 7º TPE friction top chain for product incline up to 10º Options & Accessories End Transfer Options: Roller Transfer Plate Powered Transfer for smooth transfer of parts as small as 76 mm (3 in) in diameter Guiding options: 25.4 mm (1 in) high aluminum side 76 mm (3 in) high aluminum side Fully adjustable UHMW guide Tool-less Fully Adjustable UHMW guide

Benefits of FlexMove Helix Conveyor:

Compact spiral & helical curve, flexible chain conveyors for complete flexibility!


  • Unique, flexible design provides greater flexibility in layout
    • Infeed and outfeed may be positioned at any height or angle
    • Custom infeed and outfeed lengths allow the conveyor to extend beyond spiral, reducing the number of conveyors required
  • Small foot print maximizes valuable floor space
  • Patented side roller chain reduces corner friction allowing for faster speeds and smooth product handling
  • Applications include accumulation, buffering, cooling product between processes or machines, and more!

  • Widths: 85 mm, 180 mm and 260 mm
  • Minimum infeed height: 450 mm (18 in)
  • Maximum outfeed height: 3450 mm (132 in)
  • Maximum number of tiers: 4
  • Maximum distance between tiers: 762 mm (30 in)
  • Incline angles:
    • Up to 7° with flat top chain
    • Up to 10° with friction top chain
  • Spiral diameter: 1400 mm (55.12 in) at center-line

Chain Specifications

  • Material Acetal
  • Patented design with low friction sealed ball bearings to reduce friction
  • Types:
    • Flat top chain for product movement or accumulation up to 7º
    • TPE friction top chain for product incline up to 10º

Options & Accessories

  • End Transfer Options:
    • Roller Transfer Plate
    • Powered Transfer for smooth transfer of parts as small as 76 mm (3 in) in diameter
  • Guiding options:
    • 25.4 mm (1 in) high aluminum side
    • 76 mm (3 in) high aluminum side
    • Fully adjustable UHMW guide
    • Tool-less Fully Adjustable UHMW guide
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name FlexMove Helix Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

SV 260 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 190 ft/min (96.52 cm/sec)
View Details
2200 Gravity Roller Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile; Gravity Conveyor; Roller
Material Conveyed Unit Handling
Load Capacity 80 lbs/ft (119 g/mm)
View Details
Series Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Features and Options Cleated
View Details
Motorized Pulley -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 270 ft/min (137 cm/sec)
Features and Options Sanitary
View Details