Dorner Manufacturing Corp. Cleated Belt End Drive

Description
Benefits of 2200 Series Cleated Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options
Request a Quote Datasheet
Description
Benefits of 2200 Series Cleated Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt End Drive
Cleated Belt End Drive
Benefits of 2200 Series Cleated Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location options

Benefits of 2200 Series Cleated Belt End Drive:


Specifications:

  • Loads up to 80 lbs* (36 kg)
  • Belt speeds up to 400 ft/min (122 m/min)
  • Belt widths: 1.75″ (44 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm)
  • 1.25″ (32 mm) diameter drive and idler pulleys turn approximately 4.2″ (107 mm) of belt per revolution

  • V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications
  • Cam tracking standard on Non V-Guided belt conveyors
  • 12 mm diameter integral drive shaft with auxiliary shaft location options
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt End Drive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Z-Frame -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 99.22 lbs (45 kg)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details