Dorner Manufacturing Corp. Lift and Rotate

Description
Benefits of 2200 Precision Move Pallet System Lift and Rotate Module Specifications: Pneumatic lift from center of conveyor Pneumatic rotation with adjustable positioning Includes break-away magnetic coupled rotation place for product safety in case of a malfunction Rotation angle: 90 to 180 degrees Includes cushioned lift stroke 200 lbs load capacity Includes mechanism, pallet stop, mounting hardware and fittings for 1/4″ push in air line Includes sensor mount track for lift cylinder and rotation cylinder to mount 4 mm C-Track proximity sensors Optional sensor mount for pallet. Sensor mounts are for standard 12 mm diameter proximity switch. Optional guarding package
Request a Quote Datasheet
Description
Benefits of 2200 Precision Move Pallet System Lift and Rotate Module Specifications: Pneumatic lift from center of conveyor Pneumatic rotation with adjustable positioning Includes break-away magnetic coupled rotation place for product safety in case of a malfunction Rotation angle: 90 to 180 degrees Includes cushioned lift stroke 200 lbs load capacity Includes mechanism, pallet stop, mounting hardware and fittings for 1/4″ push in air line Includes sensor mount track for lift cylinder and rotation cylinder to mount 4 mm C-Track proximity sensors Optional sensor mount for pallet. Sensor mounts are for standard 12 mm diameter proximity switch. Optional guarding package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift and Rotate -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Lift and Rotate
Lift and Rotate
Benefits of 2200 Precision Move Pallet System Lift and Rotate Module Specifications: Pneumatic lift from center of conveyor Pneumatic rotation with adjustable positioning Includes break-away magnetic coupled rotation place for product safety in case of a malfunction Rotation angle: 90 to 180 degrees Includes cushioned lift stroke 200 lbs load capacity Includes mechanism, pallet stop, mounting hardware and fittings for 1/4″ push in air line Includes sensor mount track for lift cylinder and rotation cylinder to mount 4 mm C-Track proximity sensors Optional sensor mount for pallet. Sensor mounts are for standard 12 mm diameter proximity switch. Optional guarding package

Benefits of 2200 Precision Move Pallet System Lift and Rotate Module


Specifications:

  • Pneumatic lift from center of conveyor
  • Pneumatic rotation with adjustable positioning
  • Includes break-away magnetic coupled rotation place for product safety in case of a malfunction
  • Rotation angle: 90 to 180 degrees
  • Includes cushioned lift stroke

  • 200 lbs load capacity
  • Includes mechanism, pallet stop, mounting hardware and fittings for 1/4″ push in air line
  • Includes sensor mount track for lift cylinder and rotation cylinder to mount 4 mm C-Track proximity sensors
  • Optional sensor mount for pallet. Sensor mounts are for standard 12 mm diameter proximity switch.
  • Optional guarding package
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Lift and Rotate
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Corner Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
DualMove Pallet System -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 1255 lbs (569 kg)
View Details