Dorner Manufacturing Corp. Pallets

Description
Benefits of FlexMove Pallet System Pallets: Specification: 105 mm Conveyor 180 mm wide 100 mm, 150 mm, and 200 mm lengths Recessed hardened stop plates provide complete access to full top plate for part tooling Maximum weight per pallet = 9 kg (20 lbs) Base Pucks 1.98 cm (¾ in) thick molded static dissipative nylon Round shape to match conveyor guides Optional cushioning bumper can be added to base pucks to reduce noise and impacts Pallet is ½” thick tool plate anodized aluminum Contains pin tracking system to guide pallet on conveyor and divert modules Pallet guide only needed on outside of loop Pins provide accuracy at stop location Pallets can be purchased as completed assemblies or as kits allowing end user to fabricate their own top plate Bumper material available to reduce noise and vibration in accumulated pallets
Request a Quote Datasheet
Description
Benefits of FlexMove Pallet System Pallets: Specification: 105 mm Conveyor 180 mm wide 100 mm, 150 mm, and 200 mm lengths Recessed hardened stop plates provide complete access to full top plate for part tooling Maximum weight per pallet = 9 kg (20 lbs) Base Pucks 1.98 cm (¾ in) thick molded static dissipative nylon Round shape to match conveyor guides Optional cushioning bumper can be added to base pucks to reduce noise and impacts Pallet is ½” thick tool plate anodized aluminum Contains pin tracking system to guide pallet on conveyor and divert modules Pallet guide only needed on outside of loop Pins provide accuracy at stop location Pallets can be purchased as completed assemblies or as kits allowing end user to fabricate their own top plate Bumper material available to reduce noise and vibration in accumulated pallets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallets -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Pallets
Pallets
Benefits of FlexMove Pallet System Pallets: Specification: 105 mm Conveyor 180 mm wide 100 mm, 150 mm, and 200 mm lengths Recessed hardened stop plates provide complete access to full top plate for part tooling Maximum weight per pallet = 9 kg (20 lbs) Base Pucks 1.98 cm (¾ in) thick molded static dissipative nylon Round shape to match conveyor guides Optional cushioning bumper can be added to base pucks to reduce noise and impacts Pallet is ½” thick tool plate anodized aluminum Contains pin tracking system to guide pallet on conveyor and divert modules Pallet guide only needed on outside of loop Pins provide accuracy at stop location Pallets can be purchased as completed assemblies or as kits allowing end user to fabricate their own top plate Bumper material available to reduce noise and vibration in accumulated pallets

Benefits of FlexMove Pallet System Pallets:


Specification:

  • 105 mm Conveyor
  • 180 mm wide
  • 100 mm, 150 mm, and 200 mm lengths
  • Recessed hardened stop plates provide complete access to
    full top plate for part tooling
  • Maximum weight per pallet = 9 kg (20 lbs)
  • Base Pucks
    • 1.98 cm (¾ in) thick molded static dissipative nylon
    • Round shape to match conveyor guides
    • Optional cushioning bumper can be added to base pucks to reduce noise and impacts
  • Pallet is ½” thick tool plate anodized aluminum

  • Contains pin tracking system to guide pallet on conveyor and divert modules
  • Pallet guide only needed on outside of loop
  • Pins provide accuracy at stop location
  • Pallets can be purchased as completed assemblies or as kits allowing end user to fabricate their own top plate
  • Bumper material available to reduce noise and vibration in accumulated pallets
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Pallets
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
FlexMove Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 249 ft/min (127 cm/sec)
View Details
Pallet Stops -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Positive Drive Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details