Dorner Manufacturing Corp. iDrive

Description
Benefits of 3200 Series iDrive Conveyor: General Specifications: Belt Widths: 6″ (152 mm) to 24″ (610 mm) Conveyor Lengths: 3′ (914 mm) to 12′ (3,658 mm) Belt Speeds: Variable Speed, (3) Speed Options Conveyor Load Capacity (non-accumulated, distributed load) from 52 to 120 lbs. See manual for more details Indexing Capable: Up to 30 indexes per minute Duty Cycle: Continuous rated Built-In / fixed acceleration and deceleration Multiple Control Models V-guided belts for maintenance free belt tracking Maintenance free sealed bearings Grease filled sealed for life planetary gear boxes Maintenance free brushless DC Motor
Request a Quote Datasheet
Description
Benefits of 3200 Series iDrive Conveyor: General Specifications: Belt Widths: 6″ (152 mm) to 24″ (610 mm) Conveyor Lengths: 3′ (914 mm) to 12′ (3,658 mm) Belt Speeds: Variable Speed, (3) Speed Options Conveyor Load Capacity (non-accumulated, distributed load) from 52 to 120 lbs. See manual for more details Indexing Capable: Up to 30 indexes per minute Duty Cycle: Continuous rated Built-In / fixed acceleration and deceleration Multiple Control Models V-guided belts for maintenance free belt tracking Maintenance free sealed bearings Grease filled sealed for life planetary gear boxes Maintenance free brushless DC Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDrive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
iDrive
iDrive
Benefits of 3200 Series iDrive Conveyor: General Specifications: Belt Widths: 6″ (152 mm) to 24″ (610 mm) Conveyor Lengths: 3′ (914 mm) to 12′ (3,658 mm) Belt Speeds: Variable Speed, (3) Speed Options Conveyor Load Capacity (non-accumulated, distributed load) from 52 to 120 lbs. See manual for more details Indexing Capable: Up to 30 indexes per minute Duty Cycle: Continuous rated Built-In / fixed acceleration and deceleration Multiple Control Models V-guided belts for maintenance free belt tracking Maintenance free sealed bearings Grease filled sealed for life planetary gear boxes Maintenance free brushless DC Motor

Benefits of 3200 Series iDrive Conveyor:


General Specifications:

  • Belt Widths: 6″ (152 mm) to 24″ (610 mm)
  • Conveyor Lengths: 3′ (914 mm) to 12′ (3,658 mm)
  • Belt Speeds: Variable Speed, (3) Speed Options
  • Conveyor Load Capacity (non-accumulated, distributed load) from 52 to 120 lbs. See manual for more details
  • Indexing Capable: Up to 30 indexes per minute

  • Duty Cycle: Continuous rated
  • Built-In / fixed acceleration and deceleration
  • Multiple Control Models
  • V-guided belts for maintenance free belt tracking
  • Maintenance free sealed bearings
  • Grease filled sealed for life planetary gear boxes
  • Maintenance free brushless DC Motor
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name iDrive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

SU 180 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 44 ft/min (22.35 cm/sec)
View Details
SU 180 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 44 ft/min (22.35 cm/sec)
View Details
Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FlexMove Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 249 ft/min (127 cm/sec)
View Details