Dorner Manufacturing Corp. DualMove Pallet System

Description
Benefits of the DualMove Pallet System Conveyor Our highly advanced DualMove Pallet System for assembly automation is ideal for increasing the efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production. Best For: Medium to large sized part movement Product routing and control Product inspection Assembly automation Sizes & Measurements Belt width: 25 mm Standard pallet widths: 160, 240, 320, 400, 480, 640, and 800 mm Custom widths available between 140-800 mm in 5 mm increments Lengths: Mid Drive: 500-7,500 mm (20 in-24.6 ft) End Drive: 300-3,800 mm (12 in-12.5 ft) Loads and Speeds Mid Drive Conveyor Load Capacity: 569 kg (1250 lbs) non-accumulating 284 kg (626 lbs) accumulated End Drive Conveyor Load Capacity: 365 kg (805 lbs) non-accumulating 185 kg (408 lbs) accumulated Pallet capacity of 14-45 kg (30 to 100 lbs) Speeds up to 66 mpm (215 fpm) Conveyors Dual T10 timing belt conveyors with steel cords Low friction, medium friction, and static conductive options available 19 Tooth, 60.6 mm (2.386 in) pitch diameter drive pulley 50.8 mm (2.0 in) diameter end roller Aluminum extruded frame with universal T-Slot Quick belt change without conveyor removal Pallets Industry-compatible sizes and brushing locations Static conductive pallet skirt Square and rectangular sizes available Pallets are sold as kits of completed assemblies Pin Tracking System Simple and cost-effective method of tracking pallets through turns Used on 90° and 180° Corner and 90° and 180° Corner & Merge Modules
Request a Quote Datasheet
Description
Benefits of the DualMove Pallet System Conveyor Our highly advanced DualMove Pallet System for assembly automation is ideal for increasing the efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production. Best For: Medium to large sized part movement Product routing and control Product inspection Assembly automation Sizes & Measurements Belt width: 25 mm Standard pallet widths: 160, 240, 320, 400, 480, 640, and 800 mm Custom widths available between 140-800 mm in 5 mm increments Lengths: Mid Drive: 500-7,500 mm (20 in-24.6 ft) End Drive: 300-3,800 mm (12 in-12.5 ft) Loads and Speeds Mid Drive Conveyor Load Capacity: 569 kg (1250 lbs) non-accumulating 284 kg (626 lbs) accumulated End Drive Conveyor Load Capacity: 365 kg (805 lbs) non-accumulating 185 kg (408 lbs) accumulated Pallet capacity of 14-45 kg (30 to 100 lbs) Speeds up to 66 mpm (215 fpm) Conveyors Dual T10 timing belt conveyors with steel cords Low friction, medium friction, and static conductive options available 19 Tooth, 60.6 mm (2.386 in) pitch diameter drive pulley 50.8 mm (2.0 in) diameter end roller Aluminum extruded frame with universal T-Slot Quick belt change without conveyor removal Pallets Industry-compatible sizes and brushing locations Static conductive pallet skirt Square and rectangular sizes available Pallets are sold as kits of completed assemblies Pin Tracking System Simple and cost-effective method of tracking pallets through turns Used on 90° and 180° Corner and 90° and 180° Corner & Merge Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DualMove Pallet System -  - Dorner Manufacturing Corp.
Hartland, WI, United States
DualMove Pallet System
DualMove Pallet System
Benefits of the DualMove Pallet System Conveyor Our highly advanced DualMove Pallet System for assembly automation is ideal for increasing the efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production. Best For: Medium to large sized part movement Product routing and control Product inspection Assembly automation Sizes & Measurements Belt width: 25 mm Standard pallet widths: 160, 240, 320, 400, 480, 640, and 800 mm Custom widths available between 140-800 mm in 5 mm increments Lengths: Mid Drive: 500-7,500 mm (20 in-24.6 ft) End Drive: 300-3,800 mm (12 in-12.5 ft) Loads and Speeds Mid Drive Conveyor Load Capacity: 569 kg (1250 lbs) non-accumulating 284 kg (626 lbs) accumulated End Drive Conveyor Load Capacity: 365 kg (805 lbs) non-accumulating 185 kg (408 lbs) accumulated Pallet capacity of 14-45 kg (30 to 100 lbs) Speeds up to 66 mpm (215 fpm) Conveyors Dual T10 timing belt conveyors with steel cords Low friction, medium friction, and static conductive options available 19 Tooth, 60.6 mm (2.386 in) pitch diameter drive pulley 50.8 mm (2.0 in) diameter end roller Aluminum extruded frame with universal T-Slot Quick belt change without conveyor removal Pallets Industry-compatible sizes and brushing locations Static conductive pallet skirt Square and rectangular sizes available Pallets are sold as kits of completed assemblies Pin Tracking System Simple and cost-effective method of tracking pallets through turns Used on 90° and 180° Corner and 90° and 180° Corner & Merge Modules

Benefits of the DualMove Pallet System Conveyor

Our highly advanced DualMove Pallet System for assembly automation is ideal for increasing the efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production.


Best For:

  • Medium to large sized part movement
  • Product routing and control
  • Product inspection
  • Assembly automation

Sizes & Measurements

  • Belt width: 25 mm
  • Standard pallet widths: 160, 240, 320, 400, 480, 640, and 800 mm
    • Custom widths available between 140-800 mm in 5 mm increments
  • Lengths:
    • Mid Drive: 500-7,500 mm (20 in-24.6 ft)
    • End Drive: 300-3,800 mm (12 in-12.5 ft)

Loads and Speeds

  • Mid Drive
  • Conveyor Load Capacity:
    • 569 kg (1250 lbs) non-accumulating
    • 284 kg (626 lbs) accumulated
  • End Drive
    • Conveyor Load Capacity:
    • 365 kg (805 lbs) non-accumulating
    • 185 kg (408 lbs) accumulated
  • Pallet capacity of 14-45 kg (30 to 100 lbs)
  • Speeds up to 66 mpm (215 fpm)

Conveyors

  • Dual T10 timing belt conveyors with steel cords
    • Low friction, medium friction, and static conductive options available
  • 19 Tooth, 60.6 mm (2.386 in) pitch diameter drive pulley
  • 50.8 mm (2.0 in) diameter end roller
  • Aluminum extruded frame with universal T-Slot
  • Quick belt change without conveyor removal

Pallets

  • Industry-compatible sizes and brushing locations
  • Static conductive pallet skirt
  • Square and rectangular sizes available
  • Pallets are sold as kits of completed assemblies

Pin Tracking System

  • Simple and cost-effective method of tracking pallets through turns
  • Used on 90° and 180° Corner and 90° and 180° Corner & Merge Modules
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name DualMove Pallet System
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

AquaPruf 7400 Ultimate Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 233 ft/min (118 cm/sec)
View Details
FlexMove Helix Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Positive Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
Speed 300 ft/min (152 cm/sec)
View Details
FU 180 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details