Dorner Manufacturing Corp. Cleated End Drive

Description
Benefits of 2200 Modular Cleated Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Metalworking Belts 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet
Description
Benefits of 2200 Modular Cleated Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Metalworking Belts 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated End Drive
Cleated End Drive
Benefits of 2200 Modular Cleated Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Metalworking Belts 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution

Benefits of 2200 Modular Cleated Belt End Drive


Specifications

  • Loads up to 150 lbs (68 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 3″ (76 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm)
  • 12 mm diameter integral drive shaft
  • Fully encapsulated in frame belt return

Belt Options

Metalworking Belts

  • 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated End Drive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Straight Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
SS 65 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details