Dorner Manufacturing Corp. Fixtured Pallet Mount

Description
Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors: Fixture Mounting Bar Features: Provides an accurate mounting bar for pallet attachment M6 taps located along the bar length Provided assembled to conveyor belt Plated steel bar Fixture Mounting Bar Specs: Minimum spacing = 2.0″ (51 mm) Spacing accuracy of belt fixtures: see manual Size and tolerance of belt fixture: Width = 0.500″ +0.001/-0.004″ Height = 0.312″ +0.001/-0.004″ Pallet Mounting Sizes: Maximum width of pallet = 3″ Maximum height of pallet = 3″ Maximum weight of empty pallet = 1.0 lb per belt insert Maximum speed of pallet around end roller = 270 ft/min Fixtured Guides: UHMW Guides for placement in areas requiring the tightest width tolerances 12″ long, sold in pairs Provides a side to side accuracy of up to +/-0.010″
Request a Quote Datasheet
Description
Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors: Fixture Mounting Bar Features: Provides an accurate mounting bar for pallet attachment M6 taps located along the bar length Provided assembled to conveyor belt Plated steel bar Fixture Mounting Bar Specs: Minimum spacing = 2.0″ (51 mm) Spacing accuracy of belt fixtures: see manual Size and tolerance of belt fixture: Width = 0.500″ +0.001/-0.004″ Height = 0.312″ +0.001/-0.004″ Pallet Mounting Sizes: Maximum width of pallet = 3″ Maximum height of pallet = 3″ Maximum weight of empty pallet = 1.0 lb per belt insert Maximum speed of pallet around end roller = 270 ft/min Fixtured Guides: UHMW Guides for placement in areas requiring the tightest width tolerances 12″ long, sold in pairs Provides a side to side accuracy of up to +/-0.010″
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixtured Pallet Mount -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Fixtured Pallet Mount
Fixtured Pallet Mount
Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors: Fixture Mounting Bar Features: Provides an accurate mounting bar for pallet attachment M6 taps located along the bar length Provided assembled to conveyor belt Plated steel bar Fixture Mounting Bar Specs: Minimum spacing = 2.0″ (51 mm) Spacing accuracy of belt fixtures: see manual Size and tolerance of belt fixture: Width = 0.500″ +0.001/-0.004″ Height = 0.312″ +0.001/-0.004″ Pallet Mounting Sizes: Maximum width of pallet = 3″ Maximum height of pallet = 3″ Maximum weight of empty pallet = 1.0 lb per belt insert Maximum speed of pallet around end roller = 270 ft/min Fixtured Guides: UHMW Guides for placement in areas requiring the tightest width tolerances 12″ long, sold in pairs Provides a side to side accuracy of up to +/-0.010″

Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors:


Fixture Mounting Bar Features:

  • Provides an accurate mounting bar for pallet attachment
  • M6 taps located along the bar length
  • Provided assembled to conveyor belt
  • Plated steel bar

Fixture Mounting Bar Specs:

  • Minimum spacing = 2.0″ (51 mm)
  • Spacing accuracy of belt fixtures: see manual
  • Size and tolerance of belt fixture:
    • Width = 0.500″ +0.001/-0.004″
    • Height = 0.312″ +0.001/-0.004″

Pallet Mounting Sizes:

  • Maximum width of pallet = 3″
  • Maximum height of pallet = 3″
  • Maximum weight of empty pallet = 1.0 lb per belt insert
  • Maximum speed of pallet around end roller = 270 ft/min

Fixtured Guides:

  • UHMW Guides for placement in areas requiring the tightest width tolerances
  • 12″ long, sold in pairs
  • Provides a side to side accuracy of up to +/-0.010″
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Fixtured Pallet Mount
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
AquaGard 7100 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 699 lbs (317 kg)
Speed 222 ft/min (113 cm/sec)
View Details